(PRICE/EACH), QUAD NAND GATE, 2I/P, DIP-14; LOGIC FUNCTION:NAND GATE; NO. OF ELEMENTS:QUAD; NO. OF INPUTS:2INPUTS; NO. OF PINS:14PINS; LOGIC CASE STYLE:DIP; PRODUCT RANGE:74F00; LOGIC IC FAMILY:74F; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5VROHS COM. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 17083814 |
| Product Name | IGBT |