Vishay Precision Group FET, MOSFET Arrays SI9933CDY-T1-E3

Description
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI9933CDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI9933CDY-T1-E3TR-ND
FET, MOSFET Arrays SI9933CDY-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI9933CDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI9933CDY-T1-E3CT-ND
FET, MOSFET Arrays SI9933CDY-T1-E3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI9933CDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI9933CDY-T1-E3DKR-ND
FET, MOSFET Arrays SI9933CDY-T1-E3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9933CDY-T1-E3 - 1096356-SI9933CDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9933CDY-T1-E3
1096356-SI9933CDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9933CDY-T1-E3 1096356-SI9933CDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096356-SI9933CDY-T1 -E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 665pF @ 10V Maximum Rds On at Id,Vgs: 58 mOhm @ 4.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096356-SI9933CDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 665pF @ 10V
Maximum Rds On at Id,Vgs: 58 mOhm @ 4.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel 20V 4A MOSFET Transistor
278-SI9933CDY-T1-E3
P-Channel 20V 4A MOSFET Transistor 278-SI9933CDY-T1-E3
N/P-Channel MOSFET 20V 4A 58mR SO Product overview: SI9933CDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9933CDY-T1-E3 can be used for catalog matching and distributor lookup.

N/P-Channel MOSFET 20V 4A 58mR SO Product overview: SI9933CDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9933CDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 22272168 - Radwell International
Willingboro, NJ, United States
Transistor
22272168
Transistor 22272168
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 4A I(D), 20V, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 4A I(D), 20V, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dual Mosfet, P-Ch, 20V, 4A, Soic; Transistor Polarity Vishay - 60AC3821 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, P-Ch, 20V, 4A, Soic; Transistor Polarity Vishay
60AC3821
Dual Mosfet, P-Ch, 20V, 4A, Soic; Transistor Polarity Vishay 60AC3821
DUAL MOSFET, P-CH, 20V, 4A, SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL MOSFET, P-CH, 20V, 4A, SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI9933CDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI9933CDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI9933CDY-T1-E3
MOSFET 2P-CH 20V 4A 8SOIC

MOSFET 2P-CH 20V 4A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs SO-8

MOSFET -20V Vds 12V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI9933CDY-T1-E3TR-ND 1096356-SI9933CDY-T1-E3 278-SI9933CDY-T1-E3 22272168 60AC3821 SI9933CDY-T1-E3 SI9933CDY-T1-E3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9933CDY-T1-E3 P-Channel 20V 4A MOSFET Transistor Transistor Dual Mosfet, P-Ch, 20V, 4A, Soic; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3
Polarity P-Channel P-Channel
V(BR)DSS 20 volts
PD 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - 64-2105PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
4 suppliers