ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single RSS100N03FRATB

Description
Win Source Part Number: 961020-RSS100N03FRAT B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 10A (Ta) Rds On (Max) @ Id, Vgs: 13.3mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 2W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 1070 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: RSS100N03FRATBCT,RSS 100N03FRATBDKR,RSS10 0N03FRATBTR Base Product Number: RSS100 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Request a Quote
Description
Win Source Part Number: 961020-RSS100N03FRAT B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 10A (Ta) Rds On (Max) @ Id, Vgs: 13.3mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 2W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 1070 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: RSS100N03FRATBCT,RSS 100N03FRATBDKR,RSS10 0N03FRATBTR Base Product Number: RSS100 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSS100N03FRATB is a 30V N-channel power MOSFET designed for automotive applications, compliant with AEC-Q101 standards. It features a maximum continuous drain current of ±10A and a low on-resistance of 13.3mΩ at 10A and 10V gate-source voltage. The device has a maximum power dissipation of 2.0W and operates within a junction temperature range of -55°C to +150°C. It is packaged in an 8-SOIC format and is suitable for surface mount technology. The MOSFET has a gate threshold voltage of 2.5V and a total gate charge of 20nC at 5V. It is RoHS compliant and comes in tape and reel packaging, with a standard quantity of 2,500 units per reel. This product is suitable for applications requiring efficient switching and low power loss.

Datasheet Summary
Powered by GS/AI

The RSS100N03FRATB is a 30V N-channel power MOSFET designed for automotive applications, compliant with AEC-Q101 standards. It features a maximum continuous drain current of ±10A and a low on-resistance of 13.3mΩ at 10A and 10V gate-source voltage. The device has a maximum power dissipation of 2.0W and operates within a junction temperature range of -55°C to +150°C. It is packaged in an 8-SOIC format and is suitable for surface mount technology. The MOSFET has a gate threshold voltage of 2.5V and a total gate charge of 20nC at 5V. It is RoHS compliant and comes in tape and reel packaging, with a standard quantity of 2,500 units per reel. This product is suitable for applications requiring efficient switching and low power loss.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961020-RSS100N03FRATB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961020-RSS100N03FRATB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961020-RSS100N03FRATB
Win Source Part Number: 961020-RSS100N03FRAT B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 10A (Ta) Rds On (Max) @ Id, Vgs: 13.3mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 2W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 1070 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: RSS100N03FRATBCT,RSS 100N03FRATBDKR,RSS10 0N03FRATBTR Base Product Number: RSS100 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 961020-RSS100N03FRATB
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 10A (Ta)
Rds On (Max) @ Id, Vgs: 13.3mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 2W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 1070 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: RSS100N03FRATBCT,RSS100N03FRATBDKR,RSS100N03FRATBTR
Base Product Number: RSS100
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - RSS100N03FRATBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSS100N03FRATBCT-ND
Single FETs, MOSFETs RSS100N03FRATBCT-ND
N-Channel 30V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

N-Channel 30V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - RSS100N03FRATBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSS100N03FRATBTR-ND
Single FETs, MOSFETs RSS100N03FRATBTR-ND
N-Channel 30V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

N-Channel 30V 10A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Singapore, Singapore
30V 10A MOSFET Transistor
278-RSS100N03FRATB
30V 10A MOSFET Transistor 278-RSS100N03FRATB
MOSFET N-CH 30V 10A 8SOP Product overview: RSS100N03FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS100N03FRATB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10A 8SOP Product overview: RSS100N03FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS100N03FRATB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 30V, Sop; Transistor Polarity Rohm - 58AC3764 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, Sop; Transistor Polarity Rohm
58AC3764
Mosfet, Aec-Q101, N-Ch, 30V, Sop; Transistor Polarity Rohm 58AC3764
MOSFET, AEC-Q101, N-CH, 30V, SOP; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0095ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 30V, SOP; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0095ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 94160741 - Radwell International
Willingboro, NJ, United States
Transistor
94160741
Transistor 94160741
(PRICE/TC) MOSFET, AEC-Q101, N-CH, 30V, SOP, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:10A, DRAIN SOURCE VOLTAGE VDS:30V, ON RESISTANCE RDS(ON):0.0095OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:2.5V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, AEC-Q101, N-CH, 30V, SOP, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:10A, DRAIN SOURCE VOLTAGE VDS:30V, ON RESISTANCE RDS(ON):0.0095OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:2.5V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch 30V Vds 10A 0.0135Rds(on) 14Qg

MOSFET Nch 30V Vds 10A 0.0135Rds(on) 14Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSS100N03FRATB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSS100N03FRATB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSS100N03FRATB
MOSFET N-CH 30V 10A 8SOP

MOSFET N-CH 30V 10A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 961020-RSS100N03FRATB RSS100N03FRATBCT-ND 278-RSS100N03FRATB 58AC3764 94160741 RSS100N03FRATB RSS100N03FRATB
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 30V 10A MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 30V, Sop; Transistor Polarity Rohm Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 2000 milliwatts 2 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3 "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) TO-3 8-SOIC (0.154, 3.90mm Width)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
 - AUIRF7342QTR - Rochester Electronics
Specs
Polarity P-Channel
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
9 suppliers