Infineon Technologies AG Single FETs, MOSFETs SPI08N80C3

Description
N-Channel 800V 8A (Tc) 104W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet
Description
N-Channel 800V 8A (Tc) 104W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPI08N80C3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPI08N80C3-ND
Single FETs, MOSFETs SPI08N80C3-ND
N-Channel 800V 8A (Tc) 104W (Tc) Through Hole PG-TO262-3

N-Channel 800V 8A (Tc) 104W (Tc) Through Hole PG-TO262-3

Buy Now Datasheet
Singapore, Singapore
800V 8A MOSFET Transistor
278-SPI08N80C3
800V 8A MOSFET Transistor 278-SPI08N80C3
MOSFET N-CH 800V 8A TO262-3 Product overview: SPI08N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPI08N80C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 8A TO262-3 Product overview: SPI08N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPI08N80C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI08N80C3 - 065936-SPI08N80C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI08N80C3
065936-SPI08N80C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI08N80C3 065936-SPI08N80C3
Manufacturer: Infineon Technologies Win Source Part Number: 065936-SPI08N80C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3-1 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 3.9V @ 470μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 1100pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 650 mOhm @ 5.1A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 065936-SPI08N80C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO262-3-1
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 470μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1100pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 650 mOhm @ 5.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPI08N80C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPI08N80C3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPI08N80C3
MOSFET N-CH 800V 8A TO262-3

MOSFET N-CH 800V 8A TO262-3

Supplier's Site
Transistor - 66827247 - Radwell International
Willingboro, NJ, United States
Transistor
66827247
Transistor 66827247
POWER MOSFET, N CHANNEL, 800 V, 8 A, 0.56 OHM, TO-262 . FREE 2 YEAR RADWELL WARRANTY

POWER MOSFET, N CHANNEL, 800 V, 8 A, 0.56 OHM, TO-262 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number SPI08N80C3-ND 278-SPI08N80C3 065936-SPI08N80C3 SPI08N80C3 66827247
Product Name Single FETs, MOSFETs 800V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI08N80C3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA Bulk SOT3; PG-TO262-3-1 TO-262-3 Long Leads, I2PAK, TO-262AA
PD 104000 milliwatts 104000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
40V 195A MOSFET Transistor - 278-AUIRFS8407TRR - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
View Details
3 suppliers