Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9407BDY-T1-GE3 SI9407BDY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028711-SI9407BDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Ta), 5W (Tc) Family Name: Si9407BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.7A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 600pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 3.2A, 10V Alternative Parts (Cross-Reference): ZXMP6A17N8; ZXMP6A17N8TC; BSO613SPV G; Introduction Date: February 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028711-SI9407BDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Ta), 5W (Tc) Family Name: Si9407BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.7A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 600pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 3.2A, 10V Alternative Parts (Cross-Reference): ZXMP6A17N8; ZXMP6A17N8TC; BSO613SPV G; Introduction Date: February 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9407BDY-T1-GE3 - 028711-SI9407BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9407BDY-T1-GE3
028711-SI9407BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9407BDY-T1-GE3 028711-SI9407BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028711-SI9407BDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Ta), 5W (Tc) Family Name: Si9407BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.7A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 600pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 3.2A, 10V Alternative Parts (Cross-Reference): ZXMP6A17N8; ZXMP6A17N8TC; BSO613SPV G; Introduction Date: February 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 028711-SI9407BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.4W (Ta), 5W (Tc)
Family Name: Si9407BDY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.7A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 600pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 3.2A, 10V
Alternative Parts (Cross-Reference): ZXMP6A17N8; ZXMP6A17N8TC; BSO613SPV G;
Introduction Date: February 04, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
SMD 60V 3.2A SOIC MOSFET Transistor
278-SI9407BDY-T1-GE3
SMD 60V 3.2A SOIC MOSFET Transistor 278-SI9407BDY-T1-GE3
P-CH JFET, 60V, 3.2A, 120mR, SOIC-8, Surface Mount Product overview: SI9407BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9407BDY-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, 60V, 3.2A, 120mR, SOIC-8, Surface Mount Product overview: SI9407BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9407BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI9407BDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9407BDY-T1-GE3DKR-ND
Single FETs, MOSFETs SI9407BDY-T1-GE3DKR-ND
P-Channel 60V 4.7A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 60V 4.7A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI9407BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9407BDY-T1-GE3TR-ND
Single FETs, MOSFETs SI9407BDY-T1-GE3TR-ND
P-Channel 60V 4.7A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 60V 4.7A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI9407BDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9407BDY-T1-GE3CT-ND
Single FETs, MOSFETs SI9407BDY-T1-GE3CT-ND
P-Channel 60V 4.7A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 60V 4.7A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 8181444 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8181444
MOSFETs 8181444
Trans MOSFET P-CH 60V 3.2An

Trans MOSFET P-CH 60V 3.2An

Supplier's Site
MOSFETs - 8181444P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8181444P
MOSFETs 8181444P
Trans MOSFET P-CH 60V 3.2An

Trans MOSFET P-CH 60V 3.2An

Supplier's Site
MOSFETs - 1656283 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656283
MOSFETs 1656283
Trans MOSFET P-CH 60V 3.2An

Trans MOSFET P-CH 60V 3.2An

Supplier's Site
MOSFET -60V Vds 20V Vgs SO-8

MOSFET -60V Vds 20V Vgs SO-8

Buy Now Datasheet
Transistor - 22272064 - Radwell International
Willingboro, NJ, United States
Transistor
22272064
Transistor 22272064
TRANSISTOR, P CHANNEL MOSFET, -60V, 4.7A, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, P CHANNEL MOSFET, -60V, 4.7A, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, P-Ch, Vds -60V, Vgs +/- 20V, Rds(on) 150mohm, Id 4.7A, SO-8, Pd 5W - 70026452 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, P-Ch, Vds -60V, Vgs +/- 20V, Rds(on) 150mohm, Id 4.7A, SO-8, Pd 5W
70026452
MOSFET, P-Ch, Vds -60V, Vgs +/- 20V, Rds(on) 150mohm, Id 4.7A, SO-8, Pd 5W 70026452
MOSFET, P-Ch, Vds -60V, Vgs +/- 20V, Rds(on) 150mohm, Id 4.7A, SO-8, Pd 5W

MOSFET, P-Ch, Vds -60V, Vgs +/- 20V, Rds(on) 150mohm, Id 4.7A, SO-8, Pd 5W

Supplier's Site
Single FETs, MOSFETs - SI9407BDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI9407BDY-T1-GE3
Single FETs, MOSFETs SI9407BDY-T1-GE3
MOSFET P-CH 60V 4.7A 8SO

MOSFET P-CH 60V 4.7A 8SO

Supplier's Site Datasheet
MOSFET P-CH 60V 4.7A 8-SOIC - 880-SI9407BDY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 4.7A 8-SOIC
880-SI9407BDY-T1-GE3
MOSFET P-CH 60V 4.7A 8-SOIC 880-SI9407BDY-T1-GE3
MOSFET P-CH 60V 4.7A 8-SOIC

MOSFET P-CH 60V 4.7A 8-SOIC

Supplier's Site
60V 4.7A 2.4W 120mΩ@10V,3.2A 3V@250uA P Channel SOIC-8_150mil MOSFETs ROHS - 17930-SI9407BDY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
60V 4.7A 2.4W 120mΩ@10V,3.2A 3V@250uA P Channel SOIC-8_150mil MOSFETs ROHS
17930-SI9407BDY-T1-GE3
60V 4.7A 2.4W 120mΩ@10V,3.2A 3V@250uA P Channel SOIC-8_150mil MOSFETs ROHS 17930-SI9407BDY-T1-GE3
60V 4.7A 2.4W 120mΩ@10V,3.2A 3V@250uA P Channel SOIC-8_150mil MOSFETs ROHS

60V 4.7A 2.4W 120mΩ@10V,3.2A 3V@250uA P Channel SOIC-8_150mil MOSFETs ROHS

Supplier's Site
Mosfet, P Channel, -60V, -4.7A, Soic-8, Full Reel; Channel Type Vishay - 29X0553 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, -4.7A, Soic-8, Full Reel; Channel Type Vishay
29X0553
Mosfet, P Channel, -60V, -4.7A, Soic-8, Full Reel; Channel Type Vishay 29X0553
MOSFET, P CHANNEL, -60V, -4.7A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, -4.7A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, -4.7 A, -60 V, 0.1 Ohm, -10 V, -3 V Rohs Compliant Vishay - 47Y1313 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -4.7 A, -60 V, 0.1 Ohm, -10 V, -3 V Rohs Compliant Vishay
47Y1313
Mosfet Transistor, P Channel, -4.7 A, -60 V, 0.1 Ohm, -10 V, -3 V Rohs Compliant Vishay 47Y1313
MOSFET Transistor, P Channel, -4.7 A, -60 V, 0.1 ohm, -10 V, -3 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -4.7 A, -60 V, 0.1 ohm, -10 V, -3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI9407BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI9407BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI9407BDY-T1-GE3
MOSFET P-CH 60V 4.7A 8SO

MOSFET P-CH 60V 4.7A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International Allied Electronics, Inc. ODG (Origin Data Global) Utmel Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 028711-SI9407BDY-T1-GE3 278-SI9407BDY-T1-GE3 SI9407BDY-T1-GE3DKR-ND 8181444 8181444P SI9407BDY-T1-GE3 22272064 70026452 SI9407BDY-T1-GE3 880-SI9407BDY-T1-GE3 17930-SI9407BDY-T1-GE3 29X0553 47Y1313 SI9407BDY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9407BDY-T1-GE3 SMD 60V 3.2A SOIC MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Transistor MOSFET, P-Ch, Vds -60V, Vgs +/- 20V, Rds(on) 150mohm, Id 4.7A, SO-8, Pd 5W Single FETs, MOSFETs MOSFET P-CH 60V 4.7A 8-SOIC 60V 4.7A 2.4W 120mΩ@10V,3.2A 3V@250uA P Channel SOIC-8_150mil MOSFETs ROHS Mosfet, P Channel, -60V, -4.7A, Soic-8, Full Reel; Channel Type Vishay Mosfet Transistor, P Channel, -4.7 A, -60 V, 0.1 Ohm, -10 V, -3 V Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 60 volts 60 volts -60 volts
PD 2400 to 5000 milliwatts 5000 milliwatts 2400 milliwatts 2400 milliwatts 5000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" Soic SOIC 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data