IC, LOGIC, 13-IN NAND GATE, 16DIP, OUTPUT CURRENT 8MA, INPUTS 13, SUPPLY VOLTAGE MIN 4.5V, SUPPLY VOLTAGE MAX 5.5V, DIP-16, LOGIC IC, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 17113793 |
| Product Name | IGBT |