Texas Instruments High-Performance Analog IGBT SN74AHC86D

Description
LOGIC, QUAD 2-IN EX-OR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74AHC86; LOGIC TYPE:XOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, QUAD 2-IN EX-OR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74AHC86; LOGIC TYPE:XOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IGBT - 16888852 - Radwell International
Willingboro, NJ, United States
LOGIC, QUAD 2-IN EX-OR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74AHC86; LOGIC TYPE:XOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, QUAD 2-IN EX-OR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74AHC86; LOGIC TYPE:XOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 16888852
Product Name IGBT
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules - W series (High speed) Model: FGW50N65W - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 50 amps
Switching Speed 20 kHz
View Details
IGBTs - Single - AUIRGF66524D0 - 862676-AUIRGF66524D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AD
Features IGBT - 600 V 60 A 214 W Through Hole TO-247AD
View Details
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
IGBTs - 5053166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details