IC, DUAL NAND GATE; LOGIC FAMILY / BASE NUMBER:74ALS20; LOGIC TYPE:NAND; OUTPUT CURRENT:8MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC FAMILY:74ALS; LOGIC ICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 17027935 |
| Product Name | IGBT |