Vishay Precision Group Single FETs, MOSFETs SI4850EY-T1-E3

Description
N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4850EY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4850EY-T1-E3DKR-ND
Single FETs, MOSFETs SI4850EY-T1-E3DKR-ND
N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4850EY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4850EY-T1-E3CT-ND
Single FETs, MOSFETs SI4850EY-T1-E3CT-ND
N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4850EY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4850EY-T1-E3TR-ND
Single FETs, MOSFETs SI4850EY-T1-E3TR-ND
N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850EY-T1-E3 - 028540-SI4850EY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850EY-T1-E3
028540-SI4850EY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850EY-T1-E3 028540-SI4850EY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028540-SI4850EY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.7W (Ta) Family Name: Si4850EY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 27nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): UPA1727G-E2-A; UPA1727G-E1; uPA1727G; Introduction Date: February 25, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028540-SI4850EY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.7W (Ta)
Family Name: Si4850EY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 27nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): UPA1727G-E2-A; UPA1727G-E1; uPA1727G;
Introduction Date: February 25, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
60V 6A SOIC MOSFET Transistor
278-SI4850EY-T1-E3
60V 6A SOIC MOSFET Transistor 278-SI4850EY-T1-E3
Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R Product overview: SI4850EY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4850EY-T1-E3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R Product overview: SI4850EY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4850EY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 60V, 8.5A, Soic-8, Full Reel; Channel Type Vishay - 35K3477 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 8.5A, Soic-8, Full Reel; Channel Type Vishay
35K3477
N Channel Mosfet, 60V, 8.5A, Soic-8, Full Reel; Channel Type Vishay 35K3477
N CHANNEL MOSFET, 60V, 8.5A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:3.3W RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 8.5A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:3.3W RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 8.5A, Soic-8; Channel Type Vishay - 06J7915 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 8.5A, Soic-8; Channel Type Vishay
06J7915
N Channel Mosfet, 60V, 8.5A, Soic-8; Channel Type Vishay 06J7915
N CHANNEL MOSFET, 60V, 8.5A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 8.5A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R - SI4850EY-T1-E3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R
SI4850EY-T1-E3
Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R SI4850EY-T1-E3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Transistor - 22271268 - Radwell International
Willingboro, NJ, United States
Transistor
22271268
Transistor 22271268
TRANSISTOR, N CHANNEL, MOSFET TECHNOLOGY, 60 VOLT DRAIN SOURCE MAX VOLTAGE, 8.5 AMP MAX CONTINUOUS DRAIN CURRENT, SOIC-8 PACKAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, N CHANNEL, MOSFET TECHNOLOGY, 60 VOLT DRAIN SOURCE MAX VOLTAGE, 8.5 AMP MAX CONTINUOUS DRAIN CURRENT, SOIC-8 PACKAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - SI4850EY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4850EY-T1-E3
Single FETs, MOSFETs SI4850EY-T1-E3
MOSFET N-CH 60V 6A 8SO

MOSFET N-CH 60V 6A 8SO

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.018Ohm;ID 6A;SO-8;PD 1.7W;VGS +/-20V;gFS 2 - 70026070 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.018Ohm;ID 6A;SO-8;PD 1.7W;VGS +/-20V;gFS 2
70026070
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.018Ohm;ID 6A;SO-8;PD 1.7W;VGS +/-20V;gFS 2 70026070
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.018Ohm;ID 6A;SO-8;PD 1.7W;VGS +/-20V;gFS 2

MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.018Ohm;ID 6A;SO-8;PD 1.7W;VGS +/-20V;gFS 2

Supplier's Site
Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R - 880-SI4850EY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R
880-SI4850EY-T1-E3
Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R 880-SI4850EY-T1-E3
Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R

Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4850EY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4850EY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4850EY-T1-E3
MOSFET N-CH 60V 6A 8SO

MOSFET N-CH 60V 6A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs SO-8

MOSFET 60V Vds 20V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Karl Kruse GmbH & Co. KG Radwell International ODG (Origin Data Global) Allied Electronics, Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4850EY-T1-E3DKR-ND 028540-SI4850EY-T1-E3 278-SI4850EY-T1-E3 35K3477 06J7915 SI4850EY-T1-E3 22271268 SI4850EY-T1-E3 70026070 880-SI4850EY-T1-E3 SI4850EY-T1-E3 SI4850EY-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850EY-T1-E3 60V 6A SOIC MOSFET Transistor N Channel Mosfet, 60V, 8.5A, Soic-8, Full Reel; Channel Type Vishay N Channel Mosfet, 60V, 8.5A, Soic-8; Channel Type Vishay Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R Transistor Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.018Ohm;ID 6A;SO-8;PD 1.7W;VGS +/-20V;gFS 2 Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape and Reel TO-3 TO-3 8-SOIC (0.154", 3.90mm Width) SO-8 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 60 volts 60 volts 60 volts 60 volts 60 volts
PD 1700 milliwatts 3.3 milliwatts 3300 milliwatts 1700 milliwatts 1700 milliwatts 1700 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data