IC, QUAD OR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LV32; LOGIC TYPE:OR; OUTPUT CURRENT:12MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 17172782 |
| Product Name | IGBT |