Infineon Technologies AG 600V 7.3A MOSFET Transistor SPA07N60C3

Description
MOSFETs N-Ch 600V 7.3A TO220FP-3 CoolMOS C3 Product overview: SPA07N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA07N60C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 600V 7.3A TO220FP-3 CoolMOS C3 Product overview: SPA07N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA07N60C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7.3A MOSFET Transistor
2088-SPA07N60C3
600V 7.3A MOSFET Transistor 2088-SPA07N60C3
MOSFETs N-Ch 600V 7.3A TO220FP-3 CoolMOS C3 Product overview: SPA07N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA07N60C3 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 7.3A TO220FP-3 CoolMOS C3 Product overview: SPA07N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA07N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA07N60C3 - 091570-SPA07N60C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA07N60C3
091570-SPA07N60C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA07N60C3 091570-SPA07N60C3
Manufacturer: Infineon Technologies Win Source Part Number: 091570-SPA07N60C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 32W (Tc) Family Name: SPA07N60C3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 790pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 4.6A, 10V Alternative Parts (Cross-Reference): SiHF7N60E-E3; SiHF7N60E-GE3; TSM60N600CI C0G; Introduction Date: July 25, 2002 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 091570-SPA07N60C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 32W (Tc)
Family Name: SPA07N60C3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 790pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 4.6A, 10V
Alternative Parts (Cross-Reference): SiHF7N60E-E3; SiHF7N60E-GE3; TSM60N600CI C0G;
Introduction Date: July 25, 2002
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 7528460 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7528460
MOSFETs 7528460
MOSFET N-Ch 600V 7.3A CoolMOS TO220FP

MOSFET N-Ch 600V 7.3A CoolMOS TO220FP

Supplier's Site
MOSFETs - 7528460P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7528460P
MOSFETs 7528460P
MOSFET N-Ch 600V 7.3A CoolMOS TO220FP

MOSFET N-Ch 600V 7.3A CoolMOS TO220FP

Supplier's Site
MOSFETs - 1458630 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1458630
MOSFETs 1458630
MOSFET N-Ch 600V 7.3A CoolMOS TO220FP

MOSFET N-Ch 600V 7.3A CoolMOS TO220FP

Supplier's Site
Transistor - 38342456 - Radwell International
Willingboro, NJ, United States
Transistor
38342456
Transistor 38342456
(PRICE/EA) MOSFET, N CHANNEL, 650V, 7.3A, TO-220FP-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:7.3A; DRAIN SOURCE VOLTAGE VDS:650V;. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) MOSFET, N CHANNEL, 650V, 7.3A, TO-220FP-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:7.3A; DRAIN SOURCE VOLTAGE VDS:650V;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 7.3A TO220FP-3 CoolMOS C3

MOSFET N-Ch 600V 7.3A TO220FP-3 CoolMOS C3

Buy Now Datasheet
Transistors - SPA07N60C3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
SPA07N60C3
Transistors SPA07N60C3
650V 7.3A 32W 600mΩ@10V,4.6A 3.9V@250uA 1 N-Channel TO-220F-3 MOSFETs ROHS

650V 7.3A 32W 600mΩ@10V,4.6A 3.9V@250uA 1 N-Channel TO-220F-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 2088-SPA07N60C3 091570-SPA07N60C3 7528460 7528460P 38342456 SPA07N60C3 SPA07N60C3
Product Name 600V 7.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA07N60C3 MOSFETs MOSFETs Transistor MOSFET Transistors
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0060 kS
PD 32 milliwatts 32000 milliwatts
Package Type Tube TO-220; SOT3; PG-TO220-FP TO-220; To-220fp TO-220; TO-220
Unlock Full Specs
to access all available technical data