Vishay Precision Group Single FETs, MOSFETs SI7489DP-T1-E3

Description
P-Channel 100V 28A (Tc) 5.2W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 100V 28A (Tc) 5.2W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7489DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7489DP-T1-E3CT-ND
Single FETs, MOSFETs SI7489DP-T1-E3CT-ND
P-Channel 100V 28A (Tc) 5.2W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 100V 28A (Tc) 5.2W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7489DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7489DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7489DP-T1-E3DKR-ND
P-Channel 100V 28A (Tc) 5.2W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 100V 28A (Tc) 5.2W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7489DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7489DP-T1-E3TR-ND
Single FETs, MOSFETs SI7489DP-T1-E3TR-ND
P-Channel 100V 28A (Tc) 5.2W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 100V 28A (Tc) 5.2W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
-100V 7.8A SOIC MOSFET Transistor
278-SI7489DP-T1-E3
-100V 7.8A SOIC MOSFET Transistor 278-SI7489DP-T1-E3
P-CH MOSFET, -100V, 7.8A, 41mR, SOIC, SMT Product overview: SI7489DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 7.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, 7.8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7489DP-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -100V, 7.8A, 41mR, SOIC, SMT Product overview: SI7489DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 7.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, 7.8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7489DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7489DP-T1-E3 - 1249482-SI7489DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7489DP-T1-E3
1249482-SI7489DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7489DP-T1-E3 1249482-SI7489DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 1249482-SI7489DP-T1- E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK SO-8 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: PowerPAK SO-8 Channel Type Type: P Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 160nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4600pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 5.2W (Ta), 83W (Tc) Rds On (Maximum) @ Id, Vgs: 41 mOhm @ 7.8A, 10V Alternative Parts (Cross-Reference): SI7489DP-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 1249482-SI7489DP-T1-E3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK SO-8
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK SO-8
Channel Type Type: P
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 160nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4600pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 5.2W (Ta), 83W (Tc)
Rds On (Maximum) @ Id, Vgs: 41 mOhm @ 7.8A, 10V
Alternative Parts (Cross-Reference): SI7489DP-T1-GE3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
IGBTs - 1807319 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1807319
IGBTs 1807319
P-Ch PowerPAK SO-8 100V 41mohm @ 10V

P-Ch PowerPAK SO-8 100V 41mohm @ 10V

Supplier's Site
IGBTs - 1807802 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1807802
IGBTs 1807802
P-Ch PowerPAK SO-8 100V 41mohm @ 10V

P-Ch PowerPAK SO-8 100V 41mohm @ 10V

Supplier's Site
IGBTs - 1807802P - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Ch PowerPAK SO-8 100V 41mohm @ 10V

P-Ch PowerPAK SO-8 100V 41mohm @ 10V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7489DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7489DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7489DP-T1-E3
MOSFET P-CH 100V 28A PPAK SO-8

MOSFET P-CH 100V 28A PPAK SO-8

Supplier's Site
Transistor - 22258577 - Radwell International
Willingboro, NJ, United States
Transistor
22258577
Transistor 22258577
(PRICE/TC) P CHANNEL MOSFET, -100V, 28A, SOIC; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:28A; ON RESISTANCE RDS(ON):0.033OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) P CHANNEL MOSFET, -100V, 28A, SOIC; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:28A; ON RESISTANCE RDS(ON):0.033OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -100V Vds 20V Vgs PowerPAK SO-8

MOSFET -100V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7489DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7489DP-T1-E3
Single FETs, MOSFETs SI7489DP-T1-E3
MOSFET P-CH 100V 28A PPAK SO-8

MOSFET P-CH 100V 28A PPAK SO-8

Supplier's Site Datasheet
P Channel Mosfet, -100V, 28A, Soic; Channel Type Vishay - 73K2985 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 28A, Soic; Channel Type Vishay
73K2985
P Channel Mosfet, -100V, 28A, Soic; Channel Type Vishay 73K2985
P CHANNEL MOSFET, -100V, 28A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 28A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -100V, -28A, Powerpak So-8, Full Reel; Channel Type Vishay - 29X0548 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -100V, -28A, Powerpak So-8, Full Reel; Channel Type Vishay
29X0548
Mosfet, P Channel, -100V, -28A, Powerpak So-8, Full Reel; Channel Type Vishay 29X0548
MOSFET, P CHANNEL, -100V, -28A, POWERPAK SO-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:83W RoHS Compliant: Yes

MOSFET, P CHANNEL, -100V, -28A, POWERPAK SO-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:83W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Insulated Gate Bipolar Transistors (IGBT) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7489DP-T1-E3CT-ND 278-SI7489DP-T1-E3 1249482-SI7489DP-T1-E3 1807319 SI7489DP-T1-E3 22258577 SI7489DP-T1-E3 SI7489DP-T1-E3 73K2985 29X0548
Product Name Single FETs, MOSFETs -100V 7.8A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7489DP-T1-E3 IGBTs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET Single FETs, MOSFETs P Channel Mosfet, -100V, 28A, Soic; Channel Type Vishay Mosfet, P Channel, -100V, -28A, Powerpak So-8, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 SO-8; PowerPAK SO-8 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8 TO-3 TO-3; SO-8
PD 83000 milliwatts 5200 to 83000 milliwatts 5200 milliwatts 83000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data