Texas Instruments High-Performance Analog IGBT SN74AC11DR

Description
TRIPLE AND GATE, 3I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AC11; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:3; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRIPLE AND GATE, 3I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AC11; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:3; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IGBT - 17218660 - Radwell International
Willingboro, NJ, United States
TRIPLE AND GATE, 3I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AC11; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:3; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIPLE AND GATE, 3I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AC11; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:3; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 17218660
Product Name IGBT
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 1826868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-247; To-247
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - FGI3040G2_F085 - 871765-FGI3040G2_F085 - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details