Vishay Precision Group Single FETs, MOSFETs SIHB15N60E-GE3

Description
N-Channel 600V 15A (Tc) 180W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 15A (Tc) 180W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHB15N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB15N60E-GE3-ND
Single FETs, MOSFETs SIHB15N60E-GE3-ND
N-Channel 600V 15A (Tc) 180W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 15A (Tc) 180W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB15N60E-GE3 - 1096410-SIHB15N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB15N60E-GE3
1096410-SIHB15N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB15N60E-GE3 1096410-SIHB15N60E-GE3
Manufacturer: Vishay Win Source Part Number: 1096410-SIHB15N60E-G E3 Packaging: Bulk Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1350pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096410-SIHB15N60E-GE3
Packaging: Bulk
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 1350pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 2567411P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567411P
MOSFETs 2567411P
E Series 600V N-Ch MOSFET

E Series 600V N-Ch MOSFET

Supplier's Site
MOSFETs - 2567411 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567411
MOSFETs 2567411
E Series 600V N-Ch MOSFET

E Series 600V N-Ch MOSFET

Supplier's Site
MOSFETs - 2567410 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567410
MOSFETs 2567410
E Series 600V N-Ch MOSFET

E Series 600V N-Ch MOSFET

Supplier's Site
Singapore, Singapore
600V 15A MOSFET Transistor
278-SIHB15N60E-GE3
600V 15A MOSFET Transistor 278-SIHB15N60E-GE3
600V 15A N-CH MOSFET D2PAK, 280mR Rds(on) Product overview: SIHB15N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB15N60E-GE3 can be used for catalog matching and distributor lookup.

600V 15A N-CH MOSFET D2PAK, 280mR Rds(on) Product overview: SIHB15N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB15N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs D2PAK (TO-263)

MOSFET 600V Vds 30V Vgs D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB15N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB15N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB15N60E-GE3
MOSFET N-CH 600V 15A D2PAK

MOSFET N-CH 600V 15A D2PAK

Supplier's Site
Transistor - 88693328 - Radwell International
Willingboro, NJ, United States
Transistor
88693328
Transistor 88693328
(PRICE/TC) MOSFET, N CHANNEL, 600V, 15A, TO-263-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:15A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):0.23OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N CHANNEL, 600V, 15A, TO-263-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:15A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):0.23OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET N-CH 600V 15A DPAK - 880-SIHB15N60E-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 15A DPAK
880-SIHB15N60E-GE3
MOSFET N-CH 600V 15A DPAK 880-SIHB15N60E-GE3
MOSFET N-CH 600V 15A DPAK

MOSFET N-CH 600V 15A DPAK

Supplier's Site
Mosfet, N-Ch, 600V, 15A, 150Deg C, 180W; Channel Type Vishay - 67W0170 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 15A, 150Deg C, 180W; Channel Type Vishay
67W0170
Mosfet, N-Ch, 600V, 15A, 150Deg C, 180W; Channel Type Vishay 67W0170
MOSFET, N-CH, 600V, 15A, 150DEG C, 180W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 15A, 150DEG C, 180W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHB15N60E-GE3-ND 1096410-SIHB15N60E-GE3 2567411P 278-SIHB15N60E-GE3 SIHB15N60E-GE3 SIHB15N60E-GE3 88693328 880-SIHB15N60E-GE3 67W0170
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB15N60E-GE3 MOSFETs 600V 15A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET N-CH 600V 15A DPAK Mosfet, N-Ch, 600V, 15A, 150Deg C, 180W; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
V(BR)DSS 600 volts 600 volts
PD 180000 milliwatts 180000 milliwatts 180000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data