Central Semiconductor Corp. Discrete Semiconductor Products PN2907A

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 061982-PN2907A Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: PNP Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 600mA Transistor Type: PNP Current - Collector Cutoff (Max): 10nA (ICBO) Frequency - Transition: 200MHz Vce Saturation (Max) @ Ib Ic: 1.6V @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 061982-PN2907A Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: PNP Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 600mA Transistor Type: PNP Current - Collector Cutoff (Max): 10nA (ICBO) Frequency - Transition: 200MHz Vce Saturation (Max) @ Ib Ic: 1.6V @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 061982-PN2907A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
061982-PN2907A
Discrete Semiconductor Products 061982-PN2907A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 061982-PN2907A Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: PNP Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 600mA Transistor Type: PNP Current - Collector Cutoff (Max): 10nA (ICBO) Frequency - Transition: 200MHz Vce Saturation (Max) @ Ib Ic: 1.6V @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 061982-PN2907A
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92
Standard Package: 2500
Catalog: PNP Transistors
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 600mA
Transistor Type: PNP
Current - Collector Cutoff (Max): 10nA (ICBO)
Frequency - Transition: 200MHz
Vce Saturation (Max) @ Ib Ic: 1.6V @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PN2907A
Bipolar Transistors - BJT PN2907A
Bipolar Transistors - BJT PNP Gen Pur SW

Bipolar Transistors - BJT PNP Gen Pur SW

Buy Now Datasheet
Transistor - 73849199 - Radwell International
Willingboro, NJ, United States
Transistor
73849199
Transistor 73849199
DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, PNP TYPE, 600 MA, 60 V, 625 MW, 200 MHZ, -65 TO 150 DEG. C, THROUGH HOLE, TO-92-3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, PNP TYPE, 600 MA, 60 V, 625 MW, 200 MHZ, -65 TO 150 DEG. C, THROUGH HOLE, TO-92-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number 061982-PN2907A PN2907A 73849199
Product Name Discrete Semiconductor Products Bipolar Transistors - BJT Transistor
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009
View Details
3 suppliers
45V 0.1A Bipolar Transistor - 276-BC857BWH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1690703 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details