NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74AHC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16616606 |
| Product Name | IGBT |