N-Channel 650V 47A (Tc) 415W (Tc) Through Hole PG-TO247-3-1
Win Source Part Number: 1040958-SPW47N60C3FK
Category: Discrete Semiconductor Products>Transistors
Series: CoolMOS™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 47A (Tc)
Rds On (Max) @ Id, Vgs: 70mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 2.7mA
Power Dissipation (Max): 415W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Gate Charge (Qg) (Max) @ Vgs: 320 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): STW55NM60ND; IPW60R099C6FKSA1; IPW65R070C6FKSA1; FDH50N50_F133; STW69N65M5; STW54NM65ND; STW56N65DM2; SPW35N60C3FKSA1; SIHG47N65E-GE3; FCH072N60F; SIHG47N60E-GE3; SIHW47N60E-GE3105655
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPW47N60C3,SPW47N60C
Base Product Number: SPW47N60
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 650V 47A TO247-3 Product overview: SPW47N60C3FKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPW47N60C3FKSA1 can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 47A TO247-3
N CHANNEL MOSFET, 650V, 47A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:47A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 650V 47A TO247-3
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 47A I(D), 600V, 0.07OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 448-SPW47N60C3FKSA1-ND | 1040958-SPW47N60C3FKSA1 | 278-SPW47N60C3FKSA1 | SPW47N60C3FKSA1 | 98K0744 | SPW47N60C3FKSA1 | 67673109 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 650V 47A MOSFET Transistor | Single FETs, MOSFETs | N Channel Mosfet, 650V, 47A, To-247; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | TO-247; TO-247-3 | SOT3 | Tube | TO-247; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 | |
| PD | 415000 milliwatts | 415000 milliwatts | 415000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| MOSFET Operating Mode | Enhancement |