Infineon Technologies AG 800V 4A MOSFET Transistor SPA04N80C3

Description
MOSFETs N-Ch 800V 4A TO220FP-3 CoolMOS C3 Product overview: SPA04N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA04N80C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 800V 4A TO220FP-3 CoolMOS C3 Product overview: SPA04N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA04N80C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 4A MOSFET Transistor
2088-SPA04N80C3
800V 4A MOSFET Transistor 2088-SPA04N80C3
MOSFETs N-Ch 800V 4A TO220FP-3 CoolMOS C3 Product overview: SPA04N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA04N80C3 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 800V 4A TO220FP-3 CoolMOS C3 Product overview: SPA04N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA04N80C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA04N80C3 - 005107-SPA04N80C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA04N80C3
005107-SPA04N80C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA04N80C3 005107-SPA04N80C3
Manufacturer: Infineon Technologies Win Source Part Number: 005107-SPA04N80C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 3.9V @ 240μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 570pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 2.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 005107-SPA04N80C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 240μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 570pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 2.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 38342444 - Radwell International
Willingboro, NJ, United States
Transistor
38342444
Transistor 38342444
DISCONTINUED BY MANUFACTURER, MOSFET, TO-220-3, TRANSISTOR POLARITY: N CHANNEL, CONTINUOUS DRAIN CURRENT ID: 4 AMP, DRAIN SOURCE VOLTAGE VDS: 800 VAC, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOSFET, TO-220-3, TRANSISTOR POLARITY: N CHANNEL, CONTINUOUS DRAIN CURRENT ID: 4 AMP, DRAIN SOURCE VOLTAGE VDS: 800 VAC, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 4A TO220FP-3 CoolMOS C3

MOSFET N-Ch 800V 4A TO220FP-3 CoolMOS C3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SPA04N80C3 005107-SPA04N80C3 38342444 SPA04N80C3
Product Name 800V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA04N80C3 Transistor MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 38 milliwatts 38000 milliwatts
Package Type Tube TO-220; SOT3; PG-TO220-FP
Unlock Full Specs
to access all available technical data