Sanken Electric Co., Ltd. FET, MOSFET Arrays SLA5061

Description
Mosfet Array 3 N and 3 P-Channel (3-Phase Bridge) 60V 10A, 6A 5W Through Hole 12-SIP
Request a Quote Datasheet
Description
Mosfet Array 3 N and 3 P-Channel (3-Phase Bridge) 60V 10A, 6A 5W Through Hole 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SLA5061-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SLA5061-ND
FET, MOSFET Arrays SLA5061-ND
Mosfet Array 3 N and 3 P-Channel (3-Phase Bridge) 60V 10A, 6A 5W Through Hole 12-SIP

Mosfet Array 3 N and 3 P-Channel (3-Phase Bridge) 60V 10A, 6A 5W Through Hole 12-SIP

Buy Now Datasheet
FETs - Arrays - SLA5061 - 814394-SLA5061 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - SLA5061
814394-SLA5061
FETs - Arrays - SLA5061 814394-SLA5061
Manufacturer: Sanken Win Source Part Number: 814394-SLA5061 Packaging: Bulk Mounting Style: Through Hole FET Type: 3 N and 3 P-Channel (3-Phase Bridge) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 60V Power - Max: 5W Supplier Device Package: 12-SIP w/fin Temperature Range - Operating: 150°C Manufacturer Package: 12-SIP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,080 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 140mOhm at 5A, 4V Input Capacitance (Ciss) (Maximum) at Vds: 460pF at 10V Current - Continuous Drain (Id) at 25°C: 10A, 6A

Manufacturer: Sanken
Win Source Part Number: 814394-SLA5061
Packaging: Bulk
Mounting Style: Through Hole
FET Type: 3 N and 3 P-Channel (3-Phase Bridge)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 60V
Power - Max: 5W
Supplier Device Package: 12-SIP w/fin
Temperature Range - Operating: 150°C
Manufacturer Package: 12-SIP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,080
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 140mOhm at 5A, 4V
Input Capacitance (Ciss) (Maximum) at Vds: 460pF at 10V
Current - Continuous Drain (Id) at 25°C: 10A, 6A

Buy Now
Singapore, Singapore
60V 10A 6A MOSFET Transistor
289-SLA5061
60V 10A 6A MOSFET Transistor 289-SLA5061
MOSFET 3N/3P-CH 60V 10A/6A 12SIP Product overview: SLA5061 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SLA5061 can be used for catalog matching and distributor lookup.

MOSFET 3N/3P-CH 60V 10A/6A 12SIP Product overview: SLA5061 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SLA5061 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 44238815 - Radwell International
Willingboro, NJ, United States
Transistor
44238815
Transistor 44238815
POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 60V, 0.14OHM, 6-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SIP-12. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 60V, 0.14OHM, 6-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SIP-12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET 3N/3P-CH 60V 10A/6A 12SIP - 681-SLA5061 - Utmel Electronic Limited
Hong Kong, China
MOSFET 3N/3P-CH 60V 10A/6A 12SIP
681-SLA5061
MOSFET 3N/3P-CH 60V 10A/6A 12SIP 681-SLA5061
MOSFET 3N/3P-CH 60V 10A/6A 12SIP

MOSFET 3N/3P-CH 60V 10A/6A 12SIP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SLA5061 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SLA5061
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SLA5061
MOSFET 3N/3P-CH 60V 10A/6A 12SIP

MOSFET 3N/3P-CH 60V 10A/6A 12SIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SLA5061-ND 814394-SLA5061 289-SLA5061 44238815 681-SLA5061 SLA5061
Product Name FET, MOSFET Arrays FETs - Arrays - SLA5061 60V 10A 6A MOSFET Transistor Transistor MOSFET 3N/3P-CH 60V 10A/6A 12SIP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 12-SIP Exposed Tab SOT3 Bulk
Polarity P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Packing Method Bulk; Bulk Bulk Bulk; Bulk Bulk; Bulk
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data