ROHM Semiconductor USA, LLC Single FETs, MOSFETs RSD160P05TL

Description
P-Channel 45V 16A (Ta) 20W (Tc) Surface Mount CPT3
Request a Quote Datasheet
Description
P-Channel 45V 16A (Ta) 20W (Tc) Surface Mount CPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RSD160P05TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSD160P05TLTR-ND
Single FETs, MOSFETs RSD160P05TLTR-ND
P-Channel 45V 16A (Ta) 20W (Tc) Surface Mount CPT3

P-Channel 45V 16A (Ta) 20W (Tc) Surface Mount CPT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD160P05TL - 122328-RSD160P05TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD160P05TL
122328-RSD160P05TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD160P05TL 122328-RSD160P05TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 122328-RSD160P05TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 45V Continuous Drain Current at 25°C: 16A (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 16nC @ 5V Max Input Capacitance: 2000pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 122328-RSD160P05TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 45V
Continuous Drain Current at 25°C: 16A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 16nC @ 5V
Max Input Capacitance: 2000pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
45V 16A MOSFET Transistor
278-RSD160P05TL
45V 16A MOSFET Transistor 278-RSD160P05TL
MOSFET P-CH 45V 16A CPT3 Product overview: RSD160P05TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD160P05TL can be used for catalog matching and distributor lookup.

MOSFET P-CH 45V 16A CPT3 Product overview: RSD160P05TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD160P05TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 107577630 - Radwell International
Willingboro, NJ, United States
Transistor
107577630
Transistor 107577630
(PRICE/TC) MOSFET, P-CH, -45V, -16A, TO-252, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-16A, DRAIN SOURCE VOLTAGE VDS:-45V, ON RESISTANCE RDS(ON):0.035OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-3V, POWER ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, P-CH, -45V, -16A, TO-252, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-16A, DRAIN SOURCE VOLTAGE VDS:-45V, ON RESISTANCE RDS(ON):0.035OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-3V, POWER ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, P-Ch, -45V, -16A, To-252; Transistor Polarity Rohm - 10AC8948 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -45V, -16A, To-252; Transistor Polarity Rohm
10AC8948
Mosfet, P-Ch, -45V, -16A, To-252; Transistor Polarity Rohm 10AC8948
MOSFET, P-CH, -45V, -16A, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-16A; Drain Source Voltage Vds:-45V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -45V, -16A, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-16A; Drain Source Voltage Vds:-45V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 4V Drive Pch MOSFET Drive Pch

MOSFET 4V Drive Pch MOSFET Drive Pch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSD160P05TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSD160P05TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSD160P05TL
MOSFET P-CH 45V 16A CPT3

MOSFET P-CH 45V 16A CPT3

Supplier's Site
Single FETs, MOSFETs - RSD160P05TL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RSD160P05TL
Single FETs, MOSFETs RSD160P05TL
MOSFET P-CH 45V 16A CPT3

MOSFET P-CH 45V 16A CPT3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RSD160P05TLTR-ND 122328-RSD160P05TL 278-RSD160P05TL 107577630 10AC8948 RSD160P05TL RSD160P05TL RSD160P05TL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD160P05TL 45V 16A MOSFET Transistor Transistor Mosfet, P-Ch, -45V, -16A, To-252; Transistor Polarity Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); CPT3 Tape & Reel (TR) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 45 volts 45 volts
PD 20000 milliwatts 20 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data