IC, BUFFER GATE, QUAD 3STATE, SMD; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LVC126; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC FAMILY:74LVC; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16812882 |
| Product Name | IGBT |