ROHM Semiconductor USA, LLC Single IGBTs RGTH40TS65DGC11

Description
IGBT Trench Field Stop 650V 40A 144W Through Hole TO-247N
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 40A 144W Through Hole TO-247N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RGTH40TS65DGC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 40A 144W Through Hole TO-247N

IGBT Trench Field Stop 650V 40A 144W Through Hole TO-247N

Buy Now Datasheet
IGBTs - Single - RGTH40TS65DGC11 - 891698-RGTH40TS65DGC11 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RGTH40TS65DGC11
891698-RGTH40TS65DGC11
IGBTs - Single - RGTH40TS65DGC11 891698-RGTH40TS65DGC11
Manufacturer: Rohm Semiconductor Win Source Part Number: 891698-RGTH40TS65DGC 11 Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 40 A 144 W Through Hole TO-247N Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Not For New Designs Family Name: RGTH40 Categories: Discrete Semiconductor Products Case / Package: TO-247N ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891698-RGTH40TS65DGC11
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 40 A 144 W Through Hole TO-247N
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: RGTH40
Categories: Discrete Semiconductor Products
Case / Package: TO-247N
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
650V 40A IGBT Transistor
279-RGTH40TS65DGC11
650V 40A IGBT Transistor 279-RGTH40TS65DGC11
IGBT TRNCH FIELD 650V 40A TO247N Product overview: RGTH40TS65DGC11 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGTH40TS65DGC11 can be used for catalog matching and distributor lookup.

IGBT TRNCH FIELD 650V 40A TO247N Product overview: RGTH40TS65DGC11 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGTH40TS65DGC11 can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs RGTH40TS65DGC11
IGBT 650V 40A 144W TO-247N

IGBT 650V 40A 144W TO-247N

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGTH40TS65DGC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGTH40TS65DGC11
Discrete Semiconductor Products - Transistors - IGBTs RGTH40TS65DGC11
IGBT TRNCH FIELD 650V 40A TO247N

IGBT TRNCH FIELD 650V 40A TO247N

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RGTH40TS65DGC11
IGBT Transistors RGTH40TS65DGC11
IGBT Transistors 650V 20A IGBT Stop Trench

IGBT Transistors 650V 20A IGBT Stop Trench

Buy Now Datasheet
Igbt, Single, 650V, 40A, To-247N-3; Dc Collector Current Rohm - 76Y4973 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 40A, To-247N-3; Dc Collector Current Rohm
76Y4973
Igbt, Single, 650V, 40A, To-247N-3; Dc Collector Current Rohm 76Y4973
IGBT, SINGLE, 650V, 40A, TO-247N-3; DC Collector Current:40A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:144W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247N; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 40A, TO-247N-3; DC Collector Current:40A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:144W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247N; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 116291496 - Radwell International
Willingboro, NJ, United States
Transistor
116291496
Transistor 116291496
IGBT, SINGLE, 650V, 40A, TO-247N-3, DC COLLECTOR CURRENT:40A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.6V, POWER DISSIPATION PD:144W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:650V, TRANSISTOR CASE STYLE:TO-247N, NO. OF PINS:3PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IGBT, SINGLE, 650V, 40A, TO-247N-3, DC COLLECTOR CURRENT:40A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.6V, POWER DISSIPATION PD:144W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:650V, TRANSISTOR CASE STYLE:TO-247N, NO. OF PINS:3PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number RGTH40TS65DGC11-ND 891698-RGTH40TS65DGC11 279-RGTH40TS65DGC11 RGTH40TS65DGC11 RGTH40TS65DGC11 RGTH40TS65DGC11 76Y4973 116291496
Product Name Single IGBTs IGBTs - Single - RGTH40TS65DGC11 650V 40A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Igbt, Single, 650V, 40A, To-247N-3; Dc Collector Current Rohm Transistor
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247N Tube TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube Tube Tube; Tube
Unlock Full Specs
to access all available technical data