74LVC, SMD, 74LVC08, SOIC14, 3.6V; LOGIC FAMILY / BASE NUMBER:74LVC08; LOGIC TYPE:-; OUTPUT CURRENT:-; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16747006 |
| Product Name | IGBT |