IGBT MODULE, 600V, 20A, DIP; Continuous Collector Current:20A; Power Dissipation:35.7W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, POWER DRIVER MODULE IGBT 3 PHASE 600 V 20 A 25-POWERDIP MODULE (1.134", 28.80MM). FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 42M7937 | 17503191 |
| Product Name | Igbt Module, 600V, 20A, Dip; Continuous Collector Current Powerex | IGBT Module |
| PD | 35700 milliwatts |