LOGIC, QUAD 2-IN EX-OR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74LS86; LOGIC TYPE:XOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 17058832 |
| Product Name | IGBT |