onsemi Single IGBTs SGL50N60RUFDTU

Description
IGBT 600V 80A 250W Through Hole TO-264-3
Request a Quote Datasheet
Description
IGBT 600V 80A 250W Through Hole TO-264-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SGL50N60RUFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGL50N60RUFDTU-ND
Single IGBTs SGL50N60RUFDTU-ND
IGBT 600V 80A 250W Through Hole TO-264-3

IGBT 600V 80A 250W Through Hole TO-264-3

Buy Now Datasheet
Singapore, Singapore
600V 80A IGBT Transistor
279-SGL50N60RUFDTU
600V 80A IGBT Transistor 279-SGL50N60RUFDTU
600V 80A IGBT Transistor TO-264 Product overview: SGL50N60RUFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL50N60RUFDTU can be used for catalog matching and distributor lookup.

600V 80A IGBT Transistor TO-264 Product overview: SGL50N60RUFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL50N60RUFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SGL50N60RUFDTU - 1095602-SGL50N60RUFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGL50N60RUFDTU
1095602-SGL50N60RUFDTU
IGBTs - Single - SGL50N60RUFDTU 1095602-SGL50N60RUFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1095602-SGL50N60RUFD TU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 100ns Input Type: Standard Gate Charge: 145nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 50A Total Switching Energy(Ets): 1.68mJ (on), 1.03mJ (off) Turn-on and Turn-off delay time: 26ns/66ns Testing Conditions: 300V, 50A, 5.9 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 375

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095602-SGL50N60RUFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 100ns
Input Type: Standard
Gate Charge: 145nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 50A
Total Switching Energy(Ets): 1.68mJ (on), 1.03mJ (off)
Turn-on and Turn-off delay time: 26ns/66ns
Testing Conditions: 300V, 50A, 5.9 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 375

Buy Now Datasheet
Single Igbt, 600V, 80A; Continuous Collector Current Onsemi - 18C8325 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 80A; Continuous Collector Current Onsemi
18C8325
Single Igbt, 600V, 80A; Continuous Collector Current Onsemi 18C8325
SINGLE IGBT, 600V, 80A; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:250W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 80A; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:250W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single IGBTs - SGL50N60RUFDTU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
SGL50N60RUFDTU
Single IGBTs SGL50N60RUFDTU
INSULATED GATE BIPOLAR TRANSISTO

INSULATED GATE BIPOLAR TRANSISTO

Supplier's Site
Single IGBTs - SGL50N60RUFDTU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
SGL50N60RUFDTU
Single IGBTs SGL50N60RUFDTU
IGBT 600V 80A TO264-3

IGBT 600V 80A TO264-3

Supplier's Site Datasheet
IGBT - 16137220 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, SINGLE IGBT, 600V, 80A, 250W, 3 PIN, TO-264. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SINGLE IGBT, 600V, 80A, 250W, 3 PIN, TO-264. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
SGL50N60RUFDTU
IGBT Transistors SGL50N60RUFDTU
IGBT Transistors N-CH 600V 50A

IGBT Transistors N-CH 600V 50A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGL50N60RUFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGL50N60RUFDTU
Discrete Semiconductor Products - Transistors - IGBTs SGL50N60RUFDTU
IGBT 600V 80A TO264-3

IGBT 600V 80A TO264-3

Supplier's Site
IGBT 600V 80A 250W TO264 - 598-SGL50N60RUFDTU - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 80A 250W TO264
598-SGL50N60RUFDTU
IGBT 600V 80A 250W TO264 598-SGL50N60RUFDTU
IGBT 600V 80A 250W TO264

IGBT 600V 80A 250W TO264

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SGL50N60RUFDTU-ND 279-SGL50N60RUFDTU 1095602-SGL50N60RUFDTU 18C8325 SGL50N60RUFDTU 16137220 SGL50N60RUFDTU SGL50N60RUFDTU 598-SGL50N60RUFDTU
Product Name Single IGBTs 600V 80A IGBT Transistor IGBTs - Single - SGL50N60RUFDTU Single Igbt, 600V, 80A; Continuous Collector Current Onsemi Single IGBTs IGBT IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V 80A 250W TO264
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-264-3, TO-264AA SOT3; TO-264 TO-3 TO-264-3, TO-264AA
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts 250000 milliwatts
VCE(on) 2.8 volts 2.2 volts
Unlock Full Specs
to access all available technical data