Manufacturer: Infineon Technologies
Win Source Part Number: 212047-SPW35N60C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 313W (Tc)
Family Name: SPW35N60C3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 34.6A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 1.9mA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 4500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 21.9A, 10V
Alternative Parts (Cross-Reference): STW43NM60N; STW36NM60ND; SCT3080ALHRC11;
Introduction Date: May 10, 2004
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MOSFETs N-Ch 650V 34.6A TO247-3 CoolMOS C3 Product overview: SPW35N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 34.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 34.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW35N60C3 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 650V 34.6A CoolMOS TO247
MOSFET N-Ch 650V 34.6A CoolMOS TO247
MOSFET N-Ch 650V 34.6A CoolMOS TO247
MOSFET, N, 600V, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:34.6A; DRAIN SOURCE VOLTAGE VDS:650V; ON RESISTANCE RDS(ON) :100MO. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-Ch 650V 34.6A TO247-3 CoolMOS C3
SPW35N60 - 600V COOLMOS N-CHANNE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 212047-SPW35N60C3 | 2088-SPW35N60C3 | 7528502P | 7528502 | 38342596 | SPW35N60C3 | SPW35N60C3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW35N60C3 | 650V 34.6A MOSFET Transistor | MOSFETs | MOSFETs | Transistor | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||||
| V(BR)DSS | 650 volts | ||||||
| PD | 313000 milliwatts | 313 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | TO-247; SOT3; PG-TO247-3 | Tube | TO-247; TO-247 | TO-247; To-247 |