IGBT MODULE, 600V, 3A, DIP; Continuous Collector Current:3A; Power Dissipation:21.3W; Operating Temperature Max:100°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes
PRICE/EA (MIN PURCH= 12) - IGBT MODULE, 600V, 3A, DIP; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:3A; COLLECTOR EMITTER VOLTAGE VCES:600V; PO. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | 42M7934 | 17602370 |
| Product Name | Igbt Module, 600V, 3A, Dip; Continuous Collector Current Powerex | Transistor |
| PD | 21300 milliwatts |