onsemi MOSFET Transistor RFP12N10L

Description
MOSFETs TO-220AB N-Ch Power Product overview: RFP12N10L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFP12N10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs TO-220AB N-Ch Power Product overview: RFP12N10L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFP12N10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
2088-RFP12N10L
MOSFET Transistor 2088-RFP12N10L
MOSFETs TO-220AB N-Ch Power Product overview: RFP12N10L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFP12N10L can be used for catalog matching and distributor lookup.

MOSFETs TO-220AB N-Ch Power Product overview: RFP12N10L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFP12N10L can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - RFP12N10L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFP12N10L-ND
Single FETs, MOSFETs RFP12N10L-ND
N-Channel 100V 12A (Tc) 60W (Tc) Through Hole TO-220-3

N-Channel 100V 12A (Tc) 60W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP12N10L - 093035-RFP12N10L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP12N10L
093035-RFP12N10L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP12N10L 093035-RFP12N10L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 093035-RFP12N10L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 900pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 200 mOhm @ 12A, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 093035-RFP12N10L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 900pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 200 mOhm @ 12A, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive
Quantity per package: 800

Buy Now Datasheet
MOSFETs - 3683197 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
3683197
MOSFETs 3683197
MOSFET N-Channel 100V 12A TO220AB

MOSFET N-Channel 100V 12A TO220AB

Supplier's Site
MOSFETs - 295703 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
295703
MOSFETs 295703
MOSFET N-Ch 100V 12A LogicFET TO220AB

MOSFET N-Ch 100V 12A LogicFET TO220AB

Supplier's Site
MOSFETs - 295703P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
295703P
MOSFETs 295703P
N-channel logicFET,RFP12N10L 12A 100V

N-channel logicFET,RFP12N10L 12A 100V

Supplier's Site
Transistor - 16121370 - Radwell International
Willingboro, NJ, United States
Transistor
16121370
Transistor 16121370
N CHANNEL MOSFET, 12 AMP, TO-220AB, TRANSISTOR POLARITY: N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, ON RESISTANCE RDS(ON):0.2OHM, TRANSISTOR MOUNTING: THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:5V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 12 AMP, TO-220AB, TRANSISTOR POLARITY: N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, ON RESISTANCE RDS(ON):0.2OHM, TRANSISTOR MOUNTING: THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:5V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RFP12N10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RFP12N10L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RFP12N10L
MOSFET N-CH 100V 12A TO220-3

MOSFET N-CH 100V 12A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TO-220AB N-Ch Power

MOSFET TO-220AB N-Ch Power

Buy Now Datasheet
Mosfet Transistor, N Channel, 12 A, 100 V, 200 Mohm, 5 V, 2 V Rohs Compliant Onsemi - 26M2233 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 12 A, 100 V, 200 Mohm, 5 V, 2 V Rohs Compliant Onsemi
26M2233
Mosfet Transistor, N Channel, 12 A, 100 V, 200 Mohm, 5 V, 2 V Rohs Compliant Onsemi 26M2233
MOSFET Transistor, N Channel, 12 A, 100 V, 200 mohm, 5 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 12 A, 100 V, 200 mohm, 5 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 100V, 12A, To-220Ab; Channel Type Onsemi - 58K9511 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 12A, To-220Ab; Channel Type Onsemi
58K9511
N Channel Mosfet, 100V, 12A, To-220Ab; Channel Type Onsemi 58K9511
N CHANNEL MOSFET, 100V, 12A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 12A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-RFP12N10L RFP12N10L-ND 093035-RFP12N10L 3683197 295703P 16121370 RFP12N10L RFP12N10L 26M2233 58K9511
Product Name MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP12N10L MOSFETs MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 12 A, 100 V, 200 Mohm, 5 V, 2 V Rohs Compliant Onsemi N Channel Mosfet, 100V, 12A, To-220Ab; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 60 milliwatts 60000 milliwatts
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-3 TO-3; TO-220
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data