Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB04N60C3 SPB04N60C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 005106-SPB04N60C3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 3.9V @ 200μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 950 mOhm @ 2.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 005106-SPB04N60C3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 3.9V @ 200μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 950 mOhm @ 2.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB04N60C3 - 005106-SPB04N60C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB04N60C3
005106-SPB04N60C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB04N60C3 005106-SPB04N60C3
Manufacturer: Infineon Technologies Win Source Part Number: 005106-SPB04N60C3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 3.9V @ 200μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 950 mOhm @ 2.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 005106-SPB04N60C3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 200μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 950 mOhm @ 2.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 4.5A MOSFET Transistor
285-SPB04N60C3
650V 4.5A MOSFET Transistor 285-SPB04N60C3
MOSFET N-CH 650V 4.5A D2PAK Product overview: SPB04N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPB04N60C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 4.5A D2PAK Product overview: SPB04N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPB04N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 127213065 - Radwell International
Willingboro, NJ, United States
Transistor
127213065
Transistor 127213065
MOSFET, N CHANNEL, 600V, 4.5A, D2PAK-2, TO-263-3. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 600V, 4.5A, D2PAK-2, TO-263-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 005106-SPB04N60C3 285-SPB04N60C3 127213065
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB04N60C3 650V 4.5A MOSFET Transistor Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 650 volts
PD 50000 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AIMW120R045M1XKSA1 - 860804-AIMW120R045M1XKSA1 - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; PG-TO247-3
View Details
5 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details