Sanken Electric Co., Ltd. 200V 10A MOSFET Transistor SLA5041

Description
MOSFET 4N-CH 200V 10A 12SIP Product overview: SLA5041 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SLA5041 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 4N-CH 200V 10A 12SIP Product overview: SLA5041 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SLA5041 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 10A MOSFET Transistor
289-SLA5041
200V 10A MOSFET Transistor 289-SLA5041
MOSFET 4N-CH 200V 10A 12SIP Product overview: SLA5041 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SLA5041 can be used for catalog matching and distributor lookup.

MOSFET 4N-CH 200V 10A 12SIP Product overview: SLA5041 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SLA5041 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5041 - 123275-SLA5041 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5041
123275-SLA5041
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5041 123275-SLA5041
Manufacturer: Sanken Win Source Part Number: 123275-SLA5041 Packaging: Tube/Rail Mounting: Through Hole FET Type: 4 N-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Maximum Power Dissipation: 5W Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 10A Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 850pF @ 10V Maximum Rds On at Id,Vgs: 175 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 123275-SLA5041
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: 4 N-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Power Dissipation: 5W
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 10A
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 850pF @ 10V
Maximum Rds On at Id,Vgs: 175 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SLA5041-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SLA5041-ND
FET, MOSFET Arrays SLA5041-ND
Mosfet Array 4 N-Channel 200V 10A 5W Through Hole 12-SIP

Mosfet Array 4 N-Channel 200V 10A 5W Through Hole 12-SIP

Buy Now Datasheet
Transistor - 37814251 - Radwell International
Willingboro, NJ, United States
Transistor
37814251
Transistor 37814251
TRANSISTOR 12 PRONGED. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR 12 PRONGED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SLA5041 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SLA5041
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SLA5041
MOSFET 4N-CH 200V 10A 12SIP

MOSFET 4N-CH 200V 10A 12SIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors
Product Number 289-SLA5041 123275-SLA5041 SLA5041-ND 37814251 SLA5041
Product Name 200V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5041 FET, MOSFET Arrays Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts
PD 5000 milliwatts 5000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data