Infineon Technologies AG 1200V 6.2A 62000mW DPAK IGBT Transistor SGD02N120

Description
Trans IGBT Chip N-CH 1200V 6.2A 62000mW 3-Pin(2+Tab) DPAK T/R / Fast IGBT in NPT-technology 40% lower Eoff compared to previous generation Product overview: SGD02N120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 6.2A, 62000mW, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 6.2A, 62000mW, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGD02N120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 1200V 6.2A 62000mW 3-Pin(2+Tab) DPAK T/R / Fast IGBT in NPT-technology 40% lower Eoff compared to previous generation Product overview: SGD02N120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 6.2A, 62000mW, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 6.2A, 62000mW, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGD02N120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 6.2A 62000mW DPAK IGBT Transistor
279-SGD02N120
1200V 6.2A 62000mW DPAK IGBT Transistor 279-SGD02N120
Trans IGBT Chip N-CH 1200V 6.2A 62000mW 3-Pin(2+Tab) DPAK T/R / Fast IGBT in NPT-technology 40% lower Eoff compared to previous generation Product overview: SGD02N120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 6.2A, 62000mW, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 6.2A, 62000mW, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGD02N120 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1200V 6.2A 62000mW 3-Pin(2+Tab) DPAK T/R / Fast IGBT in NPT-technology 40% lower Eoff compared to previous generation Product overview: SGD02N120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 6.2A, 62000mW, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 6.2A, 62000mW, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGD02N120 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - SGD02N120 - 1248476-SGD02N120 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGD02N120
1248476-SGD02N120
IGBTs - Single - SGD02N120 1248476-SGD02N120
Manufacturer: Infineon Technologies Win Source Part Number: 1248476-SGD02N120 Family Name: SGD02N120 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): HGTD1N120CNS; IXGY2N120; SGD02N120XT; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1248476-SGD02N120
Family Name: SGD02N120
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): HGTD1N120CNS; IXGY2N120; SGD02N120XT;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
IGBT Transistors
SGD02N120
IGBT Transistors SGD02N120
IGBT Transistors FAST IGBT NPT TECH 1200V 2A

IGBT Transistors FAST IGBT NPT TECH 1200V 2A

Buy Now Datasheet
Transistor - 117225492 - Radwell International
Willingboro, NJ, United States
Transistor
117225492
Transistor 117225492
IGBT, TRANSISTORS, NPT,1200V, 2A, TO-252-3,SMD. FREE 2 YEAR RADWELL WARRANTY

IGBT, TRANSISTORS, NPT,1200V, 2A, TO-252-3,SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number 279-SGD02N120 1248476-SGD02N120 SGD02N120 117225492
Product Name 1200V 6.2A 62000mW DPAK IGBT Transistor IGBTs - Single - SGD02N120 IGBT Transistors Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data