NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74LV00; LOGIC TYPE:NAND GATE; OUTPUT CURRENT:-; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16906917 |
| Product Name | IGBT |