RCA Transistor SK3039

Description
TRANSISTOR SILICON NPN 15V TO-72. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR SILICON NPN 15V TO-72. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 23965424 - Radwell International
Willingboro, NJ, United States
Transistor
23965424
Transistor 23965424
TRANSISTOR SILICON NPN 15V TO-72. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR SILICON NPN 15V TO-72. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 23965424
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details