ROHM Semiconductor USA, LLC 650V 14A IGBT Transistor RGT30TM65DGC9

Description
IGBT TRNCH FLD 650V 14A TO220NFM Product overview: RGT30TM65DGC9 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 14A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 14A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT30TM65DGC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT TRNCH FLD 650V 14A TO220NFM Product overview: RGT30TM65DGC9 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 14A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 14A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT30TM65DGC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 14A IGBT Transistor
279-RGT30TM65DGC9
650V 14A IGBT Transistor 279-RGT30TM65DGC9
IGBT TRNCH FLD 650V 14A TO220NFM Product overview: RGT30TM65DGC9 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 14A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 14A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT30TM65DGC9 can be used for catalog matching and distributor lookup.

IGBT TRNCH FLD 650V 14A TO220NFM Product overview: RGT30TM65DGC9 from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 14A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 14A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT30TM65DGC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1088326-RGT30TM65DGC9 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1088326-RGT30TM65DGC9
Discrete Semiconductor Products - Transistors - IGBTs - Single 1088326-RGT30TM65DGC9
Win Source Part Number: 1088326-RGT30TM65DGC 9 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 1,000 Power - Max: 32 W Reverse Recovery Time (trr): 55 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 14 A Current - Collector Pulsed (Icm): 45 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 15A Input Type: Standard Gate Charge: 32 nC Td (on/off) @ 25°C: 18ns/64ns Test Condition: 400V, 15A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220NFM Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: RGT30

Win Source Part Number: 1088326-RGT30TM65DGC9
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 1,000
Power - Max: 32 W
Reverse Recovery Time (trr): 55 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 14 A
Current - Collector Pulsed (Icm): 45 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 15A
Input Type: Standard
Gate Charge: 32 nC
Td (on/off) @ 25°C: 18ns/64ns
Test Condition: 400V, 15A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220NFM
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: RGT30

Buy Now Datasheet
Single IGBTs - RGT30TM65DGC9-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
RGT30TM65DGC9-ND
Single IGBTs RGT30TM65DGC9-ND
IGBT Trench Field Stop 650V 14A 32W Through Hole TO-220NFM

IGBT Trench Field Stop 650V 14A 32W Through Hole TO-220NFM

Buy Now Datasheet
Transistor - 136778768 - Radwell International
Willingboro, NJ, United States
Transistor
136778768
Transistor 136778768
IGBT, 650V, 14A, 175DEG C, 32W, DC COLLECTOR CURRENT:14A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.65V, POWER DISSIPATION PD:32W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:650V, TRANSISTOR CASE STYLE:TO-220NFM, NO. OF PINS:3PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IGBT, 650V, 14A, 175DEG C, 32W, DC COLLECTOR CURRENT:14A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.65V, POWER DISSIPATION PD:32W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:650V, TRANSISTOR CASE STYLE:TO-220NFM, NO. OF PINS:3PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Igbt, 650V, 14A, 175Deg C, 32W; Dc Collector Current Rohm - 10AH0560 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 14A, 175Deg C, 32W; Dc Collector Current Rohm
10AH0560
Igbt, 650V, 14A, 175Deg C, 32W; Dc Collector Current Rohm 10AH0560
IGBT, 650V, 14A, 175DEG C, 32W; DC Collector Current:14A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:32W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-220NFM; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 650V, 14A, 175DEG C, 32W; DC Collector Current:14A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:32W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-220NFM; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RGT30TM65DGC9
IGBT Transistors RGT30TM65DGC9
IGBT Transistors FIELD STOP TRENCH IGBT

IGBT Transistors FIELD STOP TRENCH IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGT30TM65DGC9 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGT30TM65DGC9
Discrete Semiconductor Products - Transistors - IGBTs RGT30TM65DGC9
IGBT TRNCH FLD 650V 14A TO220NFM

IGBT TRNCH FLD 650V 14A TO220NFM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-RGT30TM65DGC9 1088326-RGT30TM65DGC9 RGT30TM65DGC9-ND 136778768 10AH0560 RGT30TM65DGC9 RGT30TM65DGC9
Product Name 650V 14A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Transistor Igbt, 650V, 14A, 175Deg C, 32W; Dc Collector Current Rohm IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
PD 32 milliwatts 32000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tube TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data