LOGIC INVERTER GATE, HEX, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74LV04; LOGIC TYPE:INVERTER; OUTPUT CURRENT:-; NO. OF INPUTS:1; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; FAMILY TYPE:LV;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 17198796 |
| Product Name | IGBT |