IGBT 600V 40A 178.5W Through Hole TO-3P
IGBT Transistors Power Module - Lead Free
IGBT 600V 40A 178.5W TO-3P
GBT 600V 40A 178.5W THROUGH HOLE TO-3P . FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | RJP6085DPK-00#T0-ND | RJP6085DPK-00#T0 | RJP6085DPK-00#T0 | 99756866 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Transistor |
| TJ | 150 C (302 F) |