Power Field-Effect Transistor, Product overview: SQJ500AEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ500AEP-T1_GE3
Manufacturer: Vishay
Win Source Part Number: 897244-SQJ500AEP-T1_
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array N and P-Channel 40V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ500
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ500AEP-T1_GE3DKR,
Mosfet Array N and P-Channel 40V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array N and P-Channel 40V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array N and P-Channel 40V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
(PRICE/TC) MOSFET, COMPLEMENTARY, 40V, 30A, 48W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET N/P-CH 40V 30A PPAK SO8
MOSFET N/P CHAN 40V SO8L DUAL
MOSFET, COMPLEMENTARY, 40V, 30A, 48W ROHS COMPLIANT: YES
MOSFET N and P Channel 40V AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQJ500AEP-T1_GE3 | 897244-SQJ500AEP-T1_GE3 | SQJ500AEP-T1_GE3CT-ND | 88691666 | SQJ500AEP-T1_GE3 | SQJ500AEP-T1_GE3 | 75AH9223 | SQJ500AEP-T1_GE3 |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ500AEP-T1_GE3 | FET, MOSFET Arrays | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, Complementary, 40V, 30A, 48W Rohs Compliant Vishay | MOSFET |
| Polarity | P-Channel | P-Channel; N and P-Channel | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | SO-8; SOT3; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | Automotive | SO-8; PowerPAK® SO-8 Dual | TO-3 | |||
| Transistor Grade / Operating Range | Automotive |