California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2562-1-A PS2562-1-A

Description
Manufacturer: CEL Win Source Part Number: 792510-PS2562-1-A Series: NEPOC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100μs, 100μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2562-1 Categories: Isolators Manufacturer Package: 4-DIP Output Voltage MAX: 40V Output Current per Channel: 200mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 200% @ 1mA Vce Saturation (Maximum): 1V Introduction Date: July 12, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792510-PS2562-1-A Series: NEPOC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100μs, 100μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2562-1 Categories: Isolators Manufacturer Package: 4-DIP Output Voltage MAX: 40V Output Current per Channel: 200mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 200% @ 1mA Vce Saturation (Maximum): 1V Introduction Date: July 12, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2562-1-A - 792510-PS2562-1-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2562-1-A
792510-PS2562-1-A
Optoisolators - Transistor, Photovoltaic Output - PS2562-1-A 792510-PS2562-1-A
Manufacturer: CEL Win Source Part Number: 792510-PS2562-1-A Series: NEPOC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100μs, 100μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2562-1 Categories: Isolators Manufacturer Package: 4-DIP Output Voltage MAX: 40V Output Current per Channel: 200mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 200% @ 1mA Vce Saturation (Maximum): 1V Introduction Date: July 12, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792510-PS2562-1-A
Series: NEPOC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 100μs, 100μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: PS2562-1
Categories: Isolators
Manufacturer Package: 4-DIP
Output Voltage MAX: 40V
Output Current per Channel: 200mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 200% @ 1mA
Vce Saturation (Maximum): 1V
Introduction Date: July 12, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 65930377 - Radwell International
Willingboro, NJ, United States
Transistor
65930377
Transistor 65930377
TRANSISTOR, OUTPUT OPTOCOUPLER,S HI-ISO DARLING, 1-CH. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, OUTPUT OPTOCOUPLER,S HI-ISO DARLING, 1-CH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Darlington Transistors RF Transistors
Product Number 792510-PS2562-1-A 65930377
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2562-1-A Transistor
TJ -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

1300 Watt, 65 Volt, 420 - 450 MHz GaN RF Input-Matched Transistor - QPD1026L - Qorvo
Specs
Transistor Technology / Material 1300 Watt, 65 Volt, 420 - 450 MHz GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type NI-1230 (Eared)
View Details
2 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers