ROHM Semiconductor USA, LLC 600V 1.7A TO252 MOSFET Transistor R6002END3TL1

Description
MOSFET N-CH 600V 1.7A TO252 Product overview: R6002END3TL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6002END3TL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 1.7A TO252 Product overview: R6002END3TL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6002END3TL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1.7A TO252 MOSFET Transistor
278-R6002END3TL1
600V 1.7A TO252 MOSFET Transistor 278-R6002END3TL1
MOSFET N-CH 600V 1.7A TO252 Product overview: R6002END3TL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6002END3TL1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 1.7A TO252 Product overview: R6002END3TL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6002END3TL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 959552-R6002END3TL1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
959552-R6002END3TL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 959552-R6002END3TL1
Win Source Part Number: 959552-R6002END3TL1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 1.7A (Tc) Rds On (Max) @ Id, Vgs: 3.4Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 26W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 6.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 65 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: R6002END3TL1CT,R6002 END3TL1DKR,R6002END3 TL1TR Base Product Number: R6002 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 959552-R6002END3TL1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 1.7A (Tc)
Rds On (Max) @ Id, Vgs: 3.4Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 26W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 6.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 65 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: R6002END3TL1CT,R6002END3TL1DKR,R6002END3TL1TR
Base Product Number: R6002
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - R6002END3TL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6002END3TL1TR-ND
Single FETs, MOSFETs R6002END3TL1TR-ND
N-Channel 600V 1.7A (Tc) 26W (Tc) Surface Mount TO-252

N-Channel 600V 1.7A (Tc) 26W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - R6002END3TL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6002END3TL1CT-ND
Single FETs, MOSFETs R6002END3TL1CT-ND
N-Channel 600V 1.7A (Tc) 26W (Tc) Surface Mount TO-252

N-Channel 600V 1.7A (Tc) 26W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - R6002END3TL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6002END3TL1DKR-ND
Single FETs, MOSFETs R6002END3TL1DKR-ND
N-Channel 600V 1.7A (Tc) 26W (Tc) Surface Mount TO-252

N-Channel 600V 1.7A (Tc) 26W (Tc) Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6002END3TL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6002END3TL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6002END3TL1
MOSFET N-CH 600V 1.7A TO252

MOSFET N-CH 600V 1.7A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch 600V 2A TO-252 (DPAK)

MOSFET Nch 600V 2A TO-252 (DPAK)

Buy Now Datasheet
Transistor - 136777093 - Radwell International
Willingboro, NJ, United States
Transistor
136777093
Transistor 136777093
(PRICE/TC) MOSFET, N-CH, 600V, 1.7A, 150DEG C, 26W, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:1.7A, DRAIN SOURCE VOLTAGE VDS:600V, ON RESISTANCE RDS(ON):2.8OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V, POWER ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 600V, 1.7A, 150DEG C, 26W, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:1.7A, DRAIN SOURCE VOLTAGE VDS:600V, ON RESISTANCE RDS(ON):2.8OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V, POWER ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-R6002END3TL1 959552-R6002END3TL1 R6002END3TL1TR-ND R6002END3TL1 R6002END3TL1 136777093
Product Name 600V 1.7A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 5.00E-4 kS
PD 26 milliwatts 26000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
 - AIGB30N65F5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details