Texas Instruments High-Performance Analog IGBT SN74HC7001D

Description
QUAD AND GATE, SCHMITT TRIGGER, SOIC-14; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:AND GATE; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
QUAD AND GATE, SCHMITT TRIGGER, SOIC-14; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:AND GATE; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IGBT - 16682949 - Radwell International
Willingboro, NJ, United States
QUAD AND GATE, SCHMITT TRIGGER, SOIC-14; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:AND GATE; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

QUAD AND GATE, SCHMITT TRIGGER, SOIC-14; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:AND GATE; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 16682949
Product Name IGBT
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 1826868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-247; To-247
Number of units in IC 1
View Details
IGBTs - Single - RJH30H2DPK-M2#T2 - 891741-RJH30H2DPK-M2#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details