ROHM Semiconductor USA, LLC 650V 30A IGBT Transistor RGT30NS65DGTL

Description
IGBT TRENCH FIELD 650V 30A LPDS Product overview: RGT30NS65DGTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT30NS65DGTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT TRENCH FIELD 650V 30A LPDS Product overview: RGT30NS65DGTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT30NS65DGTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 30A IGBT Transistor
279-RGT30NS65DGTL
650V 30A IGBT Transistor 279-RGT30NS65DGTL
IGBT TRENCH FIELD 650V 30A LPDS Product overview: RGT30NS65DGTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT30NS65DGTL can be used for catalog matching and distributor lookup.

IGBT TRENCH FIELD 650V 30A LPDS Product overview: RGT30NS65DGTL from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT30NS65DGTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - RGT30NS65DGTL - 141356-RGT30NS65DGTL - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RGT30NS65DGTL
141356-RGT30NS65DGTL
IGBTs - Single - RGT30NS65DGTL 141356-RGT30NS65DGTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 141356-RGT30NS65DGTL Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 55ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 32nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: LPDS (TO-263S) Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 133W Pulsed Collector Current: 45A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 15A Turn-on and Turn-off delay time: 18ns/64ns Testing Conditions: 400V, 15A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 141356-RGT30NS65DGTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 55ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 32nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: LPDS (TO-263S)
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 133W
Pulsed Collector Current: 45A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 15A
Turn-on and Turn-off delay time: 18ns/64ns
Testing Conditions: 400V, 15A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGT30NS65DGTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGT30NS65DGTL
Discrete Semiconductor Products - Transistors - IGBTs RGT30NS65DGTL
IGBT TRENCH FIELD 650V 30A LPDS

IGBT TRENCH FIELD 650V 30A LPDS

Supplier's Site
Igbt, Single, 650V, 30A, To-263S-3; Dc Collector Current Rohm - 76Y4983 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 30A, To-263S-3; Dc Collector Current Rohm
76Y4983
Igbt, Single, 650V, 30A, To-263S-3; Dc Collector Current Rohm 76Y4983
IGBT, SINGLE, 650V, 30A, TO-263S-3; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:133W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-263S; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 30A, TO-263S-3; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:133W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-263S; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 136777314 - Radwell International
Willingboro, NJ, United States
Transistor
136777314
Transistor 136777314
IGBT, SINGLE, 650V, 30A, TO-263S-3, DC COLLECTOR CURRENT:30A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.65V, POWER DISSIPATION PD:133W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:650V, TRANSISTOR CASE STYLE:TO-263S, NO. OF PINS:3PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IGBT, SINGLE, 650V, 30A, TO-263S-3, DC COLLECTOR CURRENT:30A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.65V, POWER DISSIPATION PD:133W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:650V, TRANSISTOR CASE STYLE:TO-263S, NO. OF PINS:3PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IGBT 650V 30A 133W TO-263S - 687-RGT30NS65DGTL - Utmel Electronic Limited
Hong Kong, China
IGBT 650V 30A 133W TO-263S
687-RGT30NS65DGTL
IGBT 650V 30A 133W TO-263S 687-RGT30NS65DGTL
IGBT 650V 30A 133W TO-263S

IGBT 650V 30A 133W TO-263S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-RGT30NS65DGTL 141356-RGT30NS65DGTL RGT30NS65DGTL 76Y4983 136777314 687-RGT30NS65DGTL
Product Name 650V 30A IGBT Transistor IGBTs - Single - RGT30NS65DGTL Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, 650V, 30A, To-263S-3; Dc Collector Current Rohm Transistor IGBT 650V 30A 133W TO-263S
PD 133 milliwatts 133000 milliwatts 133000 milliwatts 133000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR) TO-263; SOT3; LPDS (TO-263S) TO-3; TO-263
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
VCE(on) 2.1 volts 1.65 volts
Unlock Full Specs
to access all available technical data