Sanken Electric Co., Ltd. Bipolar Transistor Arrays SLA4070

Description
Bipolar (BJT) Transistor Array 4 PNP Darlington (Quad) 100V 5A 5W Through Hole 12-SIP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 4 PNP Darlington (Quad) 100V 5A 5W Through Hole 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - SLA4070-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SLA4070-ND
Bipolar Transistor Arrays SLA4070-ND
Bipolar (BJT) Transistor Array 4 PNP Darlington (Quad) 100V 5A 5W Through Hole 12-SIP

Bipolar (BJT) Transistor Array 4 PNP Darlington (Quad) 100V 5A 5W Through Hole 12-SIP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - SLA4070 - 028822-SLA4070 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SLA4070
028822-SLA4070
TRANSISTORS - Transistors (BJT) - Arrays - SLA4070 028822-SLA4070
Manufacturer: Sanken Win Source Part Number: 028822-SLA4070 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 4 PNP Darlington (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 6mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 3A, 2V Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 028822-SLA4070
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 4 PNP Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 6mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 3A, 2V
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SLA4070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SLA4070
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SLA4070
TRANS 4PNP DARL 100V 5A 12SIP

TRANS 4PNP DARL 100V 5A 12SIP

Supplier's Site
Transistor - 53739860 - Radwell International
Willingboro, NJ, United States
Transistor
53739860
Transistor 53739860
TRANSISITOR DISCRETE 4PNP 100V 5A 12SIP. FREE 2 YEAR RADWELL WARRANTY

TRANSISITOR DISCRETE 4PNP 100V 5A 12SIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number SLA4070-ND 028822-SLA4070 SLA4070 53739860
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - SLA4070 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity PNP PNP; 4 PNP Darlington (Quad)
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 3 A NPN low VCEsat (BISS) transistor - 2PD2150,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
5 suppliers
Bipolar Transistors - 1219473 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
45V 0.5A SOT23 Bipolar Transistor - 276-BC807-25E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers