Vishay Intertechnology, Inc. FET, MOSFET Arrays SI9933BDY-T1-E3

Description
Mosfet Array 2 P-Channel (Dual) 20V 3.6A 1.1W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 3.6A 1.1W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI9933BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI9933BDY-T1-E3TR-ND
FET, MOSFET Arrays SI9933BDY-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.6A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 3.6A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20V 3.6A MOSFET Transistor
289-SI9933BDY-T1-E3
20V 3.6A MOSFET Transistor 289-SI9933BDY-T1-E3
MOSFET 2P-CH 20V 3.6A 8SOIC Product overview: SI9933BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI9933BDY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3.6A 8SOIC Product overview: SI9933BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI9933BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9933BDY-T1-E3 - 113795-SI9933BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9933BDY-T1-E3
113795-SI9933BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9933BDY-T1-E3 113795-SI9933BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 113795-SI9933BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.6A Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 9nC @ 4.5V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 113795-SI9933BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.6A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Transistor - 22272164 - Radwell International
Willingboro, NJ, United States
Transistor
22272164
Transistor 22272164
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 3.6A I(D), 20V, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 3.6A I(D), 20V, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET 2P-CH 20V 3.6A 8-SOIC - 880-SI9933BDY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 20V 3.6A 8-SOIC
880-SI9933BDY-T1-E3
MOSFET 2P-CH 20V 3.6A 8-SOIC 880-SI9933BDY-T1-E3
MOSFET 2P-CH 20V 3.6A 8-SOIC

MOSFET 2P-CH 20V 3.6A 8-SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI9933BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI9933BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI9933BDY-T1-E3
MOSFET 2P-CH 20V 3.6A 8SOIC

MOSFET 2P-CH 20V 3.6A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI9933BDY-T1-E3TR-ND 289-SI9933BDY-T1-E3 113795-SI9933BDY-T1-E3 22272164 880-SI9933BDY-T1-E3 SI9933BDY-T1-E3
Product Name FET, MOSFET Arrays 20V 3.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9933BDY-T1-E3 Transistor MOSFET 2P-CH 20V 3.6A 8-SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel
Unlock Full Specs
to access all available technical data