onsemi Single Bipolar Transistors PZT651T1G

Description
Small Signal Bipolar Transistor, 2A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-261AA
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 2A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-261AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PZT651T1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 2A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-261AA

Small Signal Bipolar Transistor, 2A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-261AA

Supplier's Site Datasheet
Single Bipolar Transistors - PZT651T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT651T1GOSTR-ND
Single Bipolar Transistors PZT651T1GOSTR-ND
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZT651T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT651T1GOSDKR-ND
Single Bipolar Transistors PZT651T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZT651T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT651T1GOSCT-ND
Single Bipolar Transistors PZT651T1GOSCT-ND
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PZT651T1G - 042267-PZT651T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZT651T1G
042267-PZT651T1G
TRANSISTORS - Transistors (BJT) - Single - PZT651T1G 042267-PZT651T1G
Manufacturer: ON Semiconductor Win Source Part Number: 042267-PZT651T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1A, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 042267-PZT651T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 2A 75MHz Bipolar Transistor
276-PZT651T1G
60V 2A 75MHz Bipolar Transistor 276-PZT651T1G
NPN BJT, 60V, 2A, 75MHz, SOT-223 Product overview: PZT651T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT651T1G can be used for catalog matching and distributor lookup.

NPN BJT, 60V, 2A, 75MHz, SOT-223 Product overview: PZT651T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT651T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZT651T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZT651T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZT651T1G
TRANS NPN 60V 2A SOT223

TRANS NPN 60V 2A SOT223

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
PZT651T1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT PZT651T1G
60V 800mW 75@1A,2V 2A NPN SOT-223-3 Bipolar Transistors - BJT ROHS

60V 800mW 75@1A,2V 2A NPN SOT-223-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistor - 18717753 - Radwell International
Willingboro, NJ, United States
Transistor
18717753
Transistor 18717753
TRANSISTOR, 60V, 2A, BIPOLAR, NPN, SINGLE, SOT-223-4, 651 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, 60V, 2A, BIPOLAR, NPN, SINGLE, SOT-223-4, 651 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Npn, 60V, 2A, Sot-223-4; Transistor Polarity Onsemi - 29X6231 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 60V, 2A, Sot-223-4; Transistor Polarity Onsemi
29X6231
Transistor, Npn, 60V, 2A, Sot-223-4; Transistor Polarity Onsemi 29X6231
TRANSISTOR, NPN, 60V, 2A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:800mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 60V, 2A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:800mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Trans, Bipol, Npn, 60V, Sot223; Transistor Polarity Onsemi - 81Y7137 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 60V, Sot223; Transistor Polarity Onsemi
81Y7137
Trans, Bipol, Npn, 60V, Sot223; Transistor Polarity Onsemi 81Y7137
TRANS, BIPOL, NPN, 60V, SOT223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:75MHz; Power Dissipation Pd:800mW; DC Collector Current:2A; DC Current Gain hFE:75hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, NPN, 60V, SOT223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:75MHz; Power Dissipation Pd:800mW; DC Collector Current:2A; DC Current Gain hFE:75hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - PZT651T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PZT651T1G
Single Bipolar Transistors PZT651T1G
TRANS NPN 60V 2A SOT223

TRANS NPN 60V 2A SOT223

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number PZT651T1G PZT651T1GOSTR-ND 042267-PZT651T1G 276-PZT651T1G PZT651T1G PZT651T1G 18717753 29X6231 81Y7137 PZT651T1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PZT651T1G 60V 2A 75MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistor Transistor, Npn, 60V, 2A, Sot-223-4; Transistor Polarity Onsemi Trans, Bipol, Npn, 60V, Sot223; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT223; SOT-223-SS TO-261-4, TO-261AA SOT3; SOT-223 SOT223 TO-3; SOT223 TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data