Manufacturer: Intersil Corporation
Win Source Part Number: 1242806-RFP6P10
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 6A I(D), 100V, 0.6OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 1242806-RFP6P10 | 101604797 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP6P10 | Transistor |
| Package Type | SOT3 |