Vishay Precision Group 30V 20.5A SOIC MOSFET Transistor SI4459BDY-T1-GE3

Description
Trans MOSFET P-CH 30V 20.5A 8-Pin SOIC N T/R Product overview: SI4459BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4459BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 30V 20.5A 8-Pin SOIC N T/R Product overview: SI4459BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4459BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI4459BDY-T1-GE3 is a P-Channel MOSFET designed for applications requiring high power density and efficiency. It features a maximum drain-source voltage of -30 V and a continuous drain current rating of 27.8 A at a case temperature of 25 °C. The on-state resistance is low, with a maximum of 0.0049 Ω at a gate-source voltage of 10 V and 0.0082 Ω at 4.5 V, which contributes to reduced power losses during operation. This MOSFET is suitable for various applications, including battery management in mobile devices, adapter and charger switches, and load switching. It is packaged in an 8-SOIC format, making it suitable for surface mount technology. The device operates within a temperature range of -55 °C to +150 °C, ensuring reliability in diverse environments. The SI4459BDY-T1-GE3 is fully tested for gate resistance and dynamic characteristics, providing engineers with confidence in its performance. It is also lead-free and halogen-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The SI4459BDY-T1-GE3 is a P-Channel MOSFET designed for applications requiring high power density and efficiency. It features a maximum drain-source voltage of -30 V and a continuous drain current rating of 27.8 A at a case temperature of 25 °C. The on-state resistance is low, with a maximum of 0.0049 Ω at a gate-source voltage of 10 V and 0.0082 Ω at 4.5 V, which contributes to reduced power losses during operation. This MOSFET is suitable for various applications, including battery management in mobile devices, adapter and charger switches, and load switching. It is packaged in an 8-SOIC format, making it suitable for surface mount technology. The device operates within a temperature range of -55 °C to +150 °C, ensuring reliability in diverse environments. The SI4459BDY-T1-GE3 is fully tested for gate resistance and dynamic characteristics, providing engineers with confidence in its performance. It is also lead-free and halogen-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 20.5A SOIC MOSFET Transistor
278-SI4459BDY-T1-GE3
30V 20.5A SOIC MOSFET Transistor 278-SI4459BDY-T1-GE3
Trans MOSFET P-CH 30V 20.5A 8-Pin SOIC N T/R Product overview: SI4459BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4459BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 20.5A 8-Pin SOIC N T/R Product overview: SI4459BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4459BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4459BDY-T1-GE3 - 933481-SI4459BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4459BDY-T1-GE3
933481-SI4459BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4459BDY-T1-GE3 933481-SI4459BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933481-SI4459BDY-T1- GE3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 20.5A (Ta), 27.8A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI4459 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SI4459BDY-GE3, SI4459BDY-T1-GE3TR, SI4459BDY-T1-GE3DKR, SI4459BDY-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 933481-SI4459BDY-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 20.5A (Ta), 27.8A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI4459
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI4459BDY-GE3, SI4459BDY-T1-GE3TR, SI4459BDY-T1-GE3DKR, SI4459BDY-T1-GE3CT

Buy Now Datasheet
Single FETs, MOSFETs - SI4459BDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4459BDY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4459BDY-T1-GE3DKR-ND
P-Channel 30V 20.5A (Ta), 27.8A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SO

P-Channel 30V 20.5A (Ta), 27.8A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - SI4459BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4459BDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4459BDY-T1-GE3TR-ND
P-Channel 30V 20.5A (Ta), 27.8A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SO

P-Channel 30V 20.5A (Ta), 27.8A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - SI4459BDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4459BDY-T1-GE3CT-ND
Single FETs, MOSFETs SI4459BDY-T1-GE3CT-ND
P-Channel 30V 20.5A (Ta), 27.8A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SO

P-Channel 30V 20.5A (Ta), 27.8A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - SI4459BDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4459BDY-T1-GE3
Single FETs, MOSFETs SI4459BDY-T1-GE3
MOSFET P-CH 30V 20.5A/27.8A 8SO

MOSFET P-CH 30V 20.5A/27.8A 8SO

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -27.8A, Soic; Transistor Polarity Vishay - 56AC6588 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -27.8A, Soic; Transistor Polarity Vishay
56AC6588
Mosfet, P-Ch, -30V, -27.8A, Soic; Transistor Polarity Vishay 56AC6588
MOSFET, P-CH, -30V, -27.8A, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-27.8A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -27.8A, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-27.8A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 111572640 - Radwell International
Willingboro, NJ, United States
Transistor
111572640
Transistor 111572640
(PRICE/TC) MOSFET, P-CH, -30V, -27.8A, SOIC; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-27.8A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTANCE RDS(ON):0.0041OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-2.2V; POWER ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, P-CH, -30V, -27.8A, SOIC; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-27.8A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTANCE RDS(ON):0.0041OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-2.2V; POWER ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4459BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4459BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4459BDY-T1-GE3
MOSFET P-CH 30V 20.5A/27.8A 8SO

MOSFET P-CH 30V 20.5A/27.8A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-SI4459BDY-T1-GE3 933481-SI4459BDY-T1-GE3 SI4459BDY-T1-GE3DKR-ND SI4459BDY-T1-GE3 56AC6588 111572640 SI4459BDY-T1-GE3
Product Name 30V 20.5A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4459BDY-T1-GE3 Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -30V, -27.8A, Soic; Transistor Polarity Vishay Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0810 kS
PD 5.6 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data