Powerex, Inc. Igbt Module, 600V, 30A; Continuous Collector Current Powerex PM30RSF060

Description
IGBT MODULE, 600V, 30A; Continuous Collector Current:30A; Power Dissipation:83W; Operating Temperature Max:100°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: No
Description
IGBT MODULE, 600V, 30A; Continuous Collector Current:30A; Power Dissipation:83W; Operating Temperature Max:100°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, 600V, 30A; Continuous Collector Current Powerex - 08F3087 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 600V, 30A; Continuous Collector Current Powerex
08F3087
Igbt Module, 600V, 30A; Continuous Collector Current Powerex 08F3087
IGBT MODULE, 600V, 30A; Continuous Collector Current:30A; Power Dissipation:83W; Operating Temperature Max:100°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: No

IGBT MODULE, 600V, 30A; Continuous Collector Current:30A; Power Dissipation:83W; Operating Temperature Max:100°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: No

Supplier's Site
IGBT Module - 507045 - Radwell International
Willingboro, NJ, United States
IGBT Module
507045
IGBT Module 507045
DISCONTINUED BY MANUFACTURER, IGBT MODULE, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS COLLECTOR CURRENTIC:30A, COLLECTOR EMITTER SATURATION VOLTAGE VC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IGBT MODULE, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS COLLECTOR CURRENTIC:30A, COLLECTOR EMITTER SATURATION VOLTAGE VC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 08F3087 507045
Product Name Igbt Module, 600V, 30A; Continuous Collector Current Powerex IGBT Module
PD 83000 milliwatts
Unlock Full Specs
to access all available technical data