Vishay Precision Group Single FETs, MOSFETs SIHP18N50C-E3

Description
N-Channel 500V 18A (Tc) 223W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 500V 18A (Tc) 223W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHP18N50C-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP18N50C-E3-ND
Single FETs, MOSFETs SIHP18N50C-E3-ND
N-Channel 500V 18A (Tc) 223W (Tc) Through Hole TO-220AB

N-Channel 500V 18A (Tc) 223W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
500V 18A MOSFET Transistor
2088-SIHP18N50C-E3
500V 18A MOSFET Transistor 2088-SIHP18N50C-E3
500V 18A N-CH MOSFET TO-220AB Product overview: SIHP18N50C-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHP18N50C-E3 can be used for catalog matching and distributor lookup.

500V 18A N-CH MOSFET TO-220AB Product overview: SIHP18N50C-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHP18N50C-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP18N50C-E3 - 064640-SIHP18N50C-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP18N50C-E3
064640-SIHP18N50C-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP18N50C-E3 064640-SIHP18N50C-E3
Manufacturer: Vishay Win Source Part Number: 064640-SIHP18N50C-E3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 223W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 2942pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064640-SIHP18N50C-E3
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 223W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 2942pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 22265771 - Radwell International
Willingboro, NJ, United States
Transistor
22265771
Transistor 22265771
POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-220AB

MOSFET 500V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP18N50C-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP18N50C-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP18N50C-E3
MOSFET N-CH 500V 18A TO220AB

MOSFET N-CH 500V 18A TO220AB

Supplier's Site
Single FETs, MOSFETs - SIHP18N50C-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHP18N50C-E3
Single FETs, MOSFETs SIHP18N50C-E3
MOSFET N-CH 500V 18A TO220AB

MOSFET N-CH 500V 18A TO220AB

Supplier's Site Datasheet
N Channel Mosfet, 560V, 18A; Channel Type Vishay - 35R0016 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 560V, 18A; Channel Type Vishay
35R0016
N Channel Mosfet, 560V, 18A; Channel Type Vishay 35R0016
N CHANNEL MOSFET, 560V, 18A; Channel Type:N Channel; Drain Source Voltage Vds:560V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; No. of Pins:3Pins RoHS Compliant: Yes

N CHANNEL MOSFET, 560V, 18A; Channel Type:N Channel; Drain Source Voltage Vds:560V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHP18N50C-E3-ND 2088-SIHP18N50C-E3 064640-SIHP18N50C-E3 22265771 SIHP18N50C-E3 SIHP18N50C-E3 SIHP18N50C-E3 35R0016
Product Name Single FETs, MOSFETs 500V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP18N50C-E3 Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 560V, 18A; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3
PD 223000 milliwatts 223000 milliwatts 223000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data