LOGIC, TRIPLE 3-IN AND GATE, 14DIP; LOGIC FAMILY / BASE NUMBER:74F11; LOGIC TYPE:AND; OUTPUT CURRENT:20MA; NO. OF INPUTS:3; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16966926 |
| Product Name | IGBT |